EN
  • EN
  • DE

LV8044LP-MPB-H

Part No LV8044LP-MPB-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description Motor Driver 40-Pin VQLP / IC MOTOR DRIVER SER 40VQLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tray
Part Status Obsolete(EOL)
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (12)
Interface Serial
Technology Bi-CMOS
Applications Camera
Output Current 400mA
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Load 2.7 V ~ 5.5 V
Operating Temperature Range -20°C ~ 85°C (TA)
Mounting SMD
Package 40-VFQFN
Manufacturer Package 40-VQLP (5x5)
Win Source Part Number 784725-LV8044LP-MPB-H
Popularity Medium
Supply and Demand Status Limited
Family Name LV8044LP
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LV8044LP-MPB-H CAD Model

Description

ON Semiconductor LV8044LP-MPB-H Motor Driver IC

The ON Semiconductor LV8044LP-MPB-H is a highly efficient, low-voltage motor driver IC designed to drive a two-phase bipolar stepping motor or four-phase unipolar stepping motor. This compact and robust driver is ideal for portable applications due to its low power consumption and minimal heat generation. It's an excellent choice for designers looking to enhance the performance of their motor-driven applications in a variety of fields, including consumer electronics, automotive, and industrial automation.

Key Features:

  • Low Operating Voltage: The LV8044LP-MPB-H operates at a voltage range of 2.7V to 5.5V, making it versatile for use in various low-voltage applications.
  • Output Current: It can deliver an output current of up to 750mA, providing sufficient power for a wide range of motor applications.
  • Low Saturation Voltage: The driver's low saturation voltage reduces power dissipation, thereby enhancing the efficiency of the motor control system.
  • Compact Package: Enclosed in a small micro-10 package, it saves valuable board space and is suitable for compact electronic designs.
  • Built-in Protection Features: Includes thermal shutdown (TSD), over-current protection (ISD), and under-voltage lockout (UVLO) to ensure the longevity and reliability of the motor and controller.

Applications:

  • Battery-powered devices
  • Portable electronic devices
  • Office automation machines
  • Automotive systems
  • Industrial equipment

The LV8044LP-MPB-H motor driver by ON Semiconductor is designed with precision and functionality in mind. Its low power requirements, coupled with protective features, ensure that it can be integrated into a variety of applications with demanding size constraints and power efficiency needs. Whether you're developing the latest consumer gadget or a critical piece of industrial machinery, the LV8044LP-MPB-H offers a reliable and effective solution for your motor driving requirements.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Texas Instruments
DRIVER
Lowest to $5.4417
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1009 $58.9171
46+ $2.5444 $117.0424
71+ $2.4648 $175.0008
97+ $2.3853 $231.3741
126+ $2.3058 $290.5308
168+ $2.0672 $347.2896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess