EN
  • EN
  • DE
  • IT

SN74HC138QPWRQ1

Part No SN74HC138QPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X3:8 16TSSOP  /  Decoder/Demultiplexer 1 x 3:8 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74HC
Package Tape & Reel
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74HC138
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISSN74HC138QPWRQ1,296-49887-2,SN74HC138QPWRQ1-ND,296-49887-1,296-49887-6,2156-SN74HC138QPWRQ1
Standard Package 2,000
Win Source Part Number 1094950-SN74HC138QPWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74HC138QPWRQ1 CAD Model

Description

The SN74HC138QPWRQ1 from Texas Instruments is a high-performance, automotive-grade integrated circuit designed for decoding and multiplexing applications. This device is part of the 74HC family, which is well-known for its high-speed CMOS logic that operates at speeds comparable to the LSTTL family while maintaining the low power consumption of standard CMOS integrated circuits.

Key Features

  • 3-to-8 Line Decoder: The SN74HC138QPWRQ1 can efficiently decode three binary input signals into one of eight mutually exclusive outputs.
  • High-Current Outputs: The outputs can drive up to 10 LSTTL loads, ensuring compatibility with a wide range of devices and enabling robust signal driving capability.
  • Multiple Gating Options: The device features two active-low and one active-high enable inputs, which simplify the design of address/data multiplexing for memory selection in microprocessor systems.
  • Wide Operating Voltage: It operates across a wide voltage range from 2V to 6V, making it suitable for various applications and logic level integration.
  • Automotive Grade: As a Q1 device, it meets stringent automotive industry standards for reliability and performance under extreme conditions.

Applications

The SN74HC138QPWRQ1 is ideal for a diverse range of automotive applications, including:

  • Address decoding in memory selection circuits
  • Data routing and multiplexing
  • Control signal generation for peripheral devices
  • Function selection in integrated systems

Package and Quality

This device is available in a TSSOP (Thin Shrink Small Outline Package) with the part number suffix 'PWR', which is designed for space-saving on PCBs. The 'Q1' designation indicates that it is part of Texas Instruments' high-reliability automotive product lineup, ensuring operation in harsh environments and compliance with automotive industry requirements.

The SN74HC138QPWRQ1 is a testament to Texas Instruments' commitment to providing high-quality, robust, and versatile integrated circuits for the automotive industry and beyond. Its combination of performance, power efficiency, and design flexibility make it an excellent choice for designers looking to optimize their control logic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4866 $51.0930
255+ $0.3993 $101.8215
390+ $0.3868 $150.8520
535+ $0.3743 $200.2505
695+ $0.3619 $251.5205
925+ $0.3244 $300.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,170 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess