EN
  • EN
  • DE

LV52511MNZTXG

Part No LV52511MNZTXG
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 2.5MA 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001108-LV52511MNZTXG
Manufacturer onsemi
Category Integrated Circuits (ICs) -Power Management (PMIC) -LED Drivers
Package Tape & Reel (TR)
Type Linear
Package / Case 48-VFQFN Exposed Pad
Mounting Type Surface Mount
Supplier Device Package 48-QFN (7x7)
Base Product Number LV52511
Applications General Purpose
Current - Output / Channel 2.5mA
Ultra Librarian 3D Model Ultra Librarian LV52511MNZTXG CAD Model

Description

The LV52511MNZTXG from ON Semiconductor is a cutting-edge LED driver designed to meet the demanding requirements of advanced lighting systems. This versatile and efficient driver is perfect for applications requiring precise control and high reliability, such as automotive lighting, industrial illumination, and consumer electronics.

Key Features

  • High Efficiency: The LV52511MNZTXG is engineered to provide high conversion efficiency, which is essential for reducing heat generation and power consumption in LED lighting applications.
  • Flexibility: With its wide input voltage range, this LED driver can accommodate various power supplies, making it suitable for a broad range of LED lighting scenarios.
  • Thermal Protection: Built-in thermal shutdown functionality ensures the longevity and safety of both the LED driver and the lighting system by preventing overheating.
  • PWM Dimming Capability: The device supports Pulse Width Modulation (PWM) dimming, allowing for precise control over the brightness levels of the connected LEDs.
  • Compact Package: The LV52511MNZTXG comes in a compact package, making it an ideal choice for space-constrained applications.

Applications

The versatility of the LV52511MNZTXG allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Automotive interior and exterior lighting
  • Backlighting for LCD displays
  • General purpose LED lighting
  • Architectural and decorative lighting
  • Emergency lighting systems

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the LV52511MNZTXG is no exception. It is built to the highest standards, ensuring it meets the rigorous demands of industrial and consumer applications. With ON Semiconductor's reputation for excellence, you can be confident that you're choosing a product that will perform reliably over its intended lifespan.

Conclusion

The LV52511MNZTXG LED driver represents a blend of performance, efficiency, and versatility, making it an excellent choice for designers and engineers looking to enhance their LED lighting solutions. Its robust feature set ensures seamless integration into a wide range of lighting systems, providing a dependable and high-quality solution for any LED driving requirement.

You May Also Be Interested in

Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess