EN
  • EN
  • DE

LV52206XA-MH

Part No LV52206XA-MH
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED BOOST DVR 2CH 9WLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Topology Step-Up (Boost)
Number of Outputs 2
Voltage - Supply (Min) 2.7V
Voltage - Supply (Maximum) 5.5V
Frequency 600kHz
Applications Backlight
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMD
Manufacturer Package 9-UFBGA, WLCSP
Supplier Device Package 9-WLP
Part Number Series LV52206
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804216-LV52206XA-MH
Ultra Librarian 3D Model Ultra Librarian LV52206XA-MH CAD Model

Description

The LV52206XA-MH from ON Semiconductor is a cutting-edge integrated circuit designed for high-performance applications in a variety of industries. This versatile component is known for its reliability and efficiency, making it a popular choice among engineers and product designers.

Key Features

  • Low Voltage Operation: The LV52206XA-MH operates at a low voltage, making it suitable for battery-powered devices and applications where power conservation is critical.
  • High-Speed Performance: Engineered for speed, this IC delivers quick response times and supports high-frequency operations, which is essential for modern digital and communication devices.
  • Miniature Housing: Encased in a compact package, the LV52206XA-MH is ideal for space-constrained applications, allowing for more efficient use of board space without sacrificing performance.
  • Robust Temperature Range: This product is designed to operate effectively over a wide temperature range, ensuring reliability and functionality under varying environmental conditions.
  • Energy Efficient: With energy efficiency in mind, the LV52206XA-MH helps reduce overall power consumption, contributing to the development of greener electronic solutions.

Applications

The LV52206XA-MH is suitable for a wide array of applications. It is commonly used in:

  • Portable electronic devices
  • Wireless communication systems
  • Power management circuits
  • Computing devices
  • Consumer electronics

Technical Specifications

ON Semiconductor ensures that the LV52206XA-MH meets stringent quality standards, offering the following technical specifications:

  • Package Type: MH
  • Operating Voltage Range: Specified by manufacturer
  • Operating Temperature Range: Specified by manufacturer
  • Mounting Type: Surface Mount
  • RoHS: Compliant

Conclusion

The LV52206XA-MH from ON Semiconductor represents a blend of performance, efficiency, and compact design. Whether for power management, signal processing, or any other demanding application, this integrated circuit stands as a testament to ON Semiconductor's commitment to excellence in electronic components.

You May Also Be Interested in

Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess