EN
  • EN
  • DE

LV5219LG-TLM-E

Part No LV5219LG-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description LED DRIVER FOR CELL PHONE / LED Driver IC Output Dimming
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number LV5219
Standard Package 67 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 880308-LV5219LG-TLM-E
Ultra Librarian 3D Model Ultra Librarian LV5219LG-TLM-E CAD Model

Description

ON Semiconductor's LV5219LG-TLM-E Product Overview

The LV5219LG-TLM-E is a highly efficient, integrated circuit designed by ON Semiconductor, a leading name in the semiconductor industry. This product is tailored for advanced power management applications, specifically targeting LED drivers and lighting solutions. It is an exemplary solution for designers looking to enhance energy efficiency and performance in their lighting products.

Key Features:

  • High Efficiency: The LV5219LG-TLM-E is designed to deliver high-efficiency power conversion, which is critical for reducing energy consumption and heat generation in LED lighting applications.
  • Integrated Functions: This IC integrates multiple functions that simplify the design and reduce the component count in LED driving circuits, leading to a more compact and cost-effective design.
  • Thermal Protection: The device includes built-in thermal shutdown protection, ensuring the longevity and reliability of the product by preventing overheating.
  • Wide Operating Voltage Range: It supports a broad range of input voltages, making it versatile for various LED lighting scenarios and compatible with different power supplies.
  • Adjustable Output Current: The output current can be adjusted to accommodate different LED configurations and brightness requirements, providing flexibility in design.

Applications:

The LV5219LG-TLM-E is ideal for a wide array of lighting applications, including:

  • General LED lighting
  • Automotive lighting systems
  • Backlighting for LCD displays
  • Architectural and decorative lighting
  • Portable and emergency lighting

Technical Specifications:

Some of the technical specifications of the LV5219LG-TLM-E include:

  • Package: TSSOP
  • Mounting Type: Surface Mount
  • Operating Temperature: Specified by the manufacturer

In conclusion, the LV5219LG-TLM-E from ON Semiconductor is a robust, versatile IC that offers a blend of efficiency, integration, and protection for LED drivers and lighting systems. It is a smart choice for manufacturers and designers aiming to produce high-quality, energy-efficient lighting solutions.

You May Also Be Interested in

Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.4552 $61.4552
3+ $50.4250 $151.2750
4+ $48.8484 $195.3936
5+ $47.2730 $236.3650
7+ $45.6976 $319.8832
9+ $40.9702 $368.7318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess