EN
  • EN
  • DE

LV51144T-TE-F-E

Part No LV51144T-TE-F-E
Manufacturer ON Semiconductor
Catalog PMIC - Battery Management
Description IC BATT 1CELL LIB PROTECTION / Battery IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number LV51144
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 880306-LV51144T-TE-F-E
Ultra Librarian 3D Model Ultra Librarian LV51144T-TE-F-E CAD Model

Description

The ON Semiconductor LV51144T-TE-F-E is a sophisticated power management integrated circuit (PMIC) designed to meet the stringent requirements of modern electronic devices. This high-performance IC provides a versatile solution for power supply systems, ensuring efficient and reliable operation across a wide range of applications.

Key Features

  • High Efficiency: The LV51144T-TE-F-E is engineered to maximize power efficiency, which translates to longer battery life for portable devices and reduced heat generation in all applications.
  • Compact Design: Its small footprint makes it ideal for space-constrained applications, allowing designers to minimize the size of their power supply boards.
  • Robust Thermal Performance: The device is designed to operate reliably over a broad temperature range, making it suitable for industrial and automotive environments that demand high thermal resilience.
  • Versatile Voltage Ranges: It supports a wide input voltage range, accommodating various power sources and enabling flexible design options for system architects.
  • Integrated Protection Features: The LV51144T-TE-F-E includes multiple protection mechanisms such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of the end application.

Applications

This PMIC is ideal for a variety of applications, including but not limited to consumer electronics, automotive modules, telecommunication systems, and industrial controls. Its ability to provide stable and efficient power makes it an excellent choice for powering microcontrollers, FPGAs, DSPs, and other sensitive digital loads.

Product Specifications

Parameter Value
Package TE-25
Mounting Type Surface Mount
Operating Temperature -40°C to +85°C
RoHS Compliant

The LV51144T-TE-F-E is not only a testament to ON Semiconductor's commitment to innovation but also to their dedication to environmental stewardship, as evidenced by its compliance with RoHS standards. Whether you're developing the next generation of consumer gadgets or rugged industrial equipment, this PMIC is poised to deliver the performance and reliability that your products demand.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8057
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8942 $66.2970
75+ $1.5535 $116.5125
120+ $1.5050 $180.6000
160+ $1.4565 $233.0400
210+ $1.4079 $295.6590
275+ $1.2624 $347.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess