EN
  • EN
  • DE

LV51142T-TE-F-E

Part No LV51142T-TE-F-E
Manufacturer ON Semiconductor
Catalog PMIC - Battery Management
Description IC BATT PROTECTION LIION SOT23-6 / Battery IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number LV51142
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 880305-LV51142T-TE-F-E
Ultra Librarian 3D Model Ultra Librarian LV51142T-TE-F-E CAD Model

Description

ON Semiconductor LV51142T-TE-F-E Product Overview

The LV51142T-TE-F-E is a high-performance, integrated circuit produced by ON Semiconductor, a leading company in energy-efficient innovations. This product is designed to cater to a wide range of applications, particularly in the power management and control sectors. With its robust design and advanced technology, the LV51142T-TE-F-E ensures reliability and efficiency for various electronic devices.

Key Features

  • High Efficiency: The LV51142T-TE-F-E is engineered to provide high-efficiency power conversion, which is crucial for minimizing energy loss and heat generation in electronic systems.
  • Versatile Voltage Range: It operates over a broad voltage range, making it suitable for various applications and allowing for flexibility in design.
  • Compact Design: The small package size of the LV51142T-TE-F-E makes it ideal for space-constrained applications, without compromising on performance.
  • Thermal Protection: The device includes built-in thermal protection features to prevent overheating, ensuring long-term stability and safety of the system.
  • Low Standby Power: It is designed to consume minimal power in standby mode, contributing to the overall energy efficiency of the end product.

Applications

The LV51142T-TE-F-E is versatile enough to be used in a variety of applications, including but not limited to:

  • Power supply modules
  • DC-DC converters
  • Battery-powered devices
  • LED lighting systems
  • Portable electronic devices

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet the rigorous demands of the electronics industry. The LV51142T-TE-F-E is manufactured under strict quality control standards to ensure it performs to the highest standards and is reliable over its entire lifespan.

Environmental Compliance

The LV51142T-TE-F-E is designed with environmental considerations in mind. It complies with various international standards for environmental safety and is free from harmful substances, aligning with ON Semiconductor's dedication to sustainable practices.

You May Also Be Interested in

Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5020

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1645 $64.9350
70+ $1.7764 $124.3480
105+ $1.7210 $180.7050
140+ $1.6655 $233.1700
180+ $1.6101 $289.8180
240+ $1.4438 $346.5120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,660 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess