The LV51130T-TLM-E from ON Semiconductor is a state-of-the-art motor driver designed to deliver high efficiency and reliability for a wide range of motor control applications. This advanced component is particularly well-suited for driving small brushless DC (BLDC) motors commonly found in portable electronic devices, home appliances, and automotive systems.
Key Features
- High Voltage Tolerance: The LV51130T-TLM-E can handle motor power supply voltages up to 28V, making it versatile for various applications.
- Low RDS(on): The device features low on-resistance, which minimizes power loss and improves overall efficiency.
- Compact Package: Enclosed in a small SSOP24 package, it saves valuable board space and is ideal for compact electronic assemblies.
- Integrated Protections: It comes with a suite of protection features, including overcurrent, thermal shutdown, under-voltage lockout, and over-voltage lockout, ensuring safe operation under a range of conditions.
- Lead-Free and RoHS Compliant: The device adheres to environmental standards, being lead-free and RoHS compliant, making it suitable for use in eco-friendly products.
Applications
The LV51130T-TLM-E is apt for powering and controlling small BLDC motors across a variety of domains:
- Battery-powered tools
- Computer cooling fans
- Drones and small robotics
- Automotive applications such as HVAC blowers and pumps
Technical Specifications
| Parameter |
Value |
| Motor Type |
BLDC |
| Operating Voltage |
2.8V to 28V |
| Output Current |
1.5A (max) |
| Package |
SSOP24 |
| Protection Features |
OCP, TSD, UVLO, OVLO |
| Compliance |
Lead-Free, RoHS |
The LV51130T-TLM-E motor driver by ON Semiconductor is an excellent choice for designers looking for a robust, efficient, and compact solution for their motor control needs. Its integrated features and protections ensure long-term reliability, making it a valuable component in any motor-driven product.