EN
  • EN
  • DE

LV5027M-TLM-H

Part No LV5027M-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFLINE MFP10S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type AC DC Offline Switcher
Number of Outputs 1
Operating Input Voltage(Min) 8.5V
Maximum Supply Voltage 24V
Frequency 50kHz
Temperature Range - Operating -30°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package MFP10S
Win Source Part Number 206847-LV5027M-TLM-H
Ultra Librarian 3D Model Ultra Librarian LV5027M-TLM-H CAD Model

Description

The ON Semiconductor LV5027M-TLM-H is a high-performance, multi-phase motor driver designed to cater to the increasing demands of compact and efficient power management solutions. This advanced motor driver integrates multiple features that make it an ideal choice for driving small brushless DC (BLDC) motors used in a wide array of applications such as cooling fans, home appliances, and office automation equipment.

Key Features

  • High-Efficiency Operation: The LV5027M-TLM-H is engineered to provide high efficiency, which is crucial for energy-saving in battery-powered devices and for reducing heat generation in continuous operation applications.
  • Integrated Controller: It includes a built-in controller that simplifies circuit design and reduces the number of external components required, leading to a more compact system design and cost savings.
  • Multiple Output Phases: The driver supports multi-phase motor operation, which enables smooth and quiet motor performance, a critical feature for consumer electronics where noise minimization is essential.
  • Protection Features: Equipped with various protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, the LV5027M-TLM-H ensures reliable operation and extends the lifespan of the motor and the end product.
  • Small Footprint: The package is designed to be as compact as possible, making it suitable for applications where space is at a premium.

Applications

The versatility of the LV5027M-TLM-H allows it to be used in a multitude of applications where precise motor control and reliability are paramount. Its typical applications include:

  • PC and server cooling fans
  • Blowers and pumps
  • Portable cooling devices
  • Small household appliances
  • Office automation machines such as printers and copiers

Technical Specifications

The LV5027M-TLM-H operates over a wide voltage range and is available in a lead-free package that complies with RoHS standards, reflecting ON Semiconductor's commitment to environmental sustainability. For detailed technical specifications, designers and engineers are advised to consult the datasheet and product documentation provided by ON Semiconductor.

You May Also Be Interested in

Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess