EN
  • EN
  • DE

LV4970MC-AH

Part No LV4970MC-AH
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description HALF BRIDGE DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1188621-LV4970MC-AH
Ultra Librarian 3D Model Ultra Librarian LV4970MC-AH CAD Model

Description

The LV4970MC-AH from ON Semiconductor is a versatile and efficient motor driver IC designed to cater to a wide range of applications requiring precise motor control. This high-performance integrated circuit is specifically engineered to handle the complexities of driving single-phase brushless DC motors, making it an ideal choice for a variety of consumer, automotive, and industrial products.

Key Features

  • Integrated Power MOSFETs: The LV4970MC-AH comes with built-in power MOSFETs, enabling it to deliver efficient power control and reduce external component count.
  • High Voltage Operation: Capable of operating at high voltages, this driver IC ensures compatibility with a broad range of motor specifications and power requirements.
  • Advanced Protection Circuits: It includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the longevity and reliability of both the IC and the motor.
  • Adjustable Speed Control: Users can easily adjust the motor speed through an external PWM signal, providing precise control over motor performance.
  • Compact Package: The LV4970MC-AH is offered in a compact package, making it suitable for space-constrained applications without compromising on functionality.

Applications

The LV4970MC-AH is adept at powering a host of applications, including but not limited to:

  • PC and laptop cooling fans
  • Small household appliances
  • Automotive pumps and fans
  • Battery-powered tools
  • Healthcare equipment

Conclusion

ON Semiconductor's LV4970MC-AH motor driver IC stands out for its integration of advanced features and protections into a compact and efficient package. It offers designers the flexibility and performance needed to create sophisticated motor control systems across various industries. With the LV4970MC-AH, ON Semiconductor continues to demonstrate its commitment to innovation and excellence in the field of power management and motor control solutions.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess