EN
  • EN
  • DE

LV47022P-H

Part No LV47022P-H
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB QUAD 48W 25HZIP / Amplifier IC 4-Channel (Quad) Class AB 25-HZIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr onsemi
Package Tube
Product Status Obsolete
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 48W x 4 @ 4Ohm
Voltage - Supply 8V ~ 16V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type Through Hole
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 25-HZIP
Package / Case 25-SSIP Exposed Pad, Formed Leads
Base Product Number LV470
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 300
Win Source Part Number 1009106-LV47022P-H
Ultra Librarian 3D Model Ultra Librarian LV47022P-H CAD Model

Description

The ON Semiconductor LV47022P-H is a high-performance audio power amplifier designed to deliver exceptional sound quality with high efficiency. This robust component is engineered to provide a powerful output with minimal distortion, making it an ideal choice for a wide range of audio applications, from home theater systems to professional audio equipment.

Key Features:

  • High Output Power: The LV47022P-H boasts an impressive output power capability, which ensures loud and clear audio reproduction without compromising on quality.
  • Low Distortion: With its advanced design, this audio power amplifier maintains low THD+N (Total Harmonic Distortion + Noise), resulting in crisp and clean sound even at high volumes.
  • Efficient Operation: The device is optimized for efficiency, reducing heat generation and power consumption, which makes it suitable for energy-conscious applications.
  • Multiwatt15 Packaging: Encased in a Multiwatt15 package, the LV47022P-H is compact and offers a footprint that is conducive to space-saving designs.
  • Wide Supply Voltage Range: This amplifier can operate across a broad supply voltage range, accommodating various power supply configurations and ensuring flexibility in system design.

Applications:

  • Home audio systems
  • Professional audio equipment
  • Active speakers
  • Public address systems
  • Car audio systems

The LV47022P-H is not only a testament to ON Semiconductor's commitment to quality but also demonstrates their expertise in developing audio components that meet the demands of both audiophiles and professional users. With its superior performance and reliability, the LV47022P-H audio power amplifier stands out as a top choice for designers looking to enhance the auditory experience of their products.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess