EN
  • EN
  • DE

LV24020ALP-TLM-E

Part No LV24020ALP-TLM-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 98891-LV24020ALP-TLM-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LV24020ALP-TLM-E CAD Model

Description

Introducing the LV24020ALP-TLM-E from ON Semiconductor

The LV24020ALP-TLM-E is a state-of-the-art, low-voltage motor driver that is designed to provide efficient and reliable control for a wide range of motor applications. Manufactured by ON Semiconductor, a leader in energy-efficient innovations, this motor driver is part of their extensive portfolio of semiconductor solutions that cater to the ever-evolving needs of the electronics industry.

This compact motor driver is housed in a TSSOP package, which is ideal for space-constrained applications. The device is engineered to operate at a nominal voltage of 2.7V to 5.5V, making it suitable for portable and battery-powered devices where power efficiency is crucial. It is capable of driving small motors with remarkable precision and smoothness, which is essential for applications that demand high performance and reliability.

One of the key features of the LV24020ALP-TLM-E is its integrated dual H-bridge configuration. This allows for bidirectional control of two DC motors or the control of one stepper motor, providing flexibility for a variety of motor control applications. Moreover, the device includes multiple protection features such as thermal shutdown, under-voltage lockout, and over-current protection, ensuring the safety and longevity of both the motor and the driver.

The LV24020ALP-TLM-E also boasts a low on-resistance, which minimizes power loss and improves overall efficiency. This is particularly beneficial in battery-powered applications where extending battery life is of paramount importance. Additionally, the device's PWM (Pulse Width Modulation) control interface enables precise speed control, which is vital for applications that require fine motor tuning.

Applications that can benefit from the LV24020ALP-TLM-E include, but are not limited to, small cooling fans, portable printers, robotic actuators, and precision instrumentation. With its compact footprint, low power consumption, and robust feature set, the LV24020ALP-TLM-E is an excellent choice for designers looking to enhance their motor control systems with a reliable and efficient solution from ON Semiconductor.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0127
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Lite-On Inc.
Lowest to $6.0684
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.1617
Intel
Need more? Email Us
ON Semiconductor
Lowest to $0.0173
STMicroelectronics
Lowest to $9.7932

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess