EN
  • EN
  • DE

LV23401V-N-TLM-H

Part No LV23401V-N-TLM-H
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Description IC TUNER AM/FM 1CHIP / RF IC Tuner AM, FM 76MHz ~ 108MHz 30-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Function Tuner
Frequency 76MHz ~ 108MHz
RF Type AM, FM
Mounting Type Surface Mount
Package / Case 30-LSSOP (0.220", 5.60mm Width)
Supplier Device Package 30-SSOP
Base Product Number LV234
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 198879-LV23401V-N-TLM-H
Ultra Librarian 3D Model Ultra Librarian LV23401V-N-TLM-H CAD Model

Description

The LV23401V-N-TLM-H is a cutting-edge electronic component manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is designed to cater to a wide array of applications that require high-quality, reliable, and efficient power management solutions. With its robust construction and advanced technology, the LV23401V-N-TLM-H is an excellent choice for designers and engineers looking to enhance their electronic systems.

Key Features

  • High Efficiency: The LV23401V-N-TLM-H is built to provide maximum efficiency, which is essential for reducing power consumption and heat generation in electronic devices.
  • Compact Design: Its small footprint allows for integration into space-constrained applications without compromising performance.
  • Durability: ON Semiconductor's commitment to quality ensures that the LV23401V-N-TLM-H is durable and capable of withstanding the rigors of daily operation.
  • Versatility: This product is versatile and can be used in a variety of applications, ranging from consumer electronics to industrial systems.
  • Compliance: It adheres to the stringent industry standards, ensuring compatibility and reliability in diverse environments.

Applications

The LV23401V-N-TLM-H is ideal for numerous applications where efficient power management is crucial. It is commonly used in:

  • Portable Devices
  • Telecommunication Systems
  • Computing Platforms
  • Industrial Controls
  • Medical Equipment
  • Automotive Electronics

Technical Specifications

ON Semiconductor ensures that the LV23401V-N-TLM-H meets rigorous technical specifications for performance and reliability. The product features a voltage range that is suitable for a variety of applications, along with a temperature range that guarantees operation in diverse environmental conditions.

Quality Assurance

As with all ON Semiconductor products, the LV23401V-N-TLM-H undergoes comprehensive testing and quality assurance processes. Customers can trust in the reliability and longevity of this component, backed by ON Semiconductor's reputation for excellence in the field of semiconductor manufacturing.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
SINGLE BIAS NETWORK 18-40GHZ
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 2.3-3.8 GHZ
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4359 $58.4616
58+ $1.9993 $115.9594
90+ $1.9369 $174.3210
124+ $1.8746 $232.4504
160+ $1.8122 $289.9520
214+ $1.6239 $347.5146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess