EN
  • EN
  • DE

LP2951ACDM-5.0R2G

Part No LP2951ACDM-5.0R2G
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828080-LP2951ACDM-5.0R2G
Ultra Librarian 3D Model Ultra Librarian LP2951ACDM-5.0R2G CAD Model

Description

The LP2951ACDM-5.0R2G is a versatile, high-precision voltage regulator designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This regulator is specifically engineered to deliver a stable 5.0V output, making it an excellent choice for a wide range of applications that require a consistent power supply.

Key Features

  • Output Voltage: Precisely regulated 5.0V output, suitable for TTL, memory, microcontroller, and digital logic applications.
  • Output Current: Capable of delivering up to 100 mA of continuous output current, ensuring reliable performance for most low-power devices.
  • Low Dropout Voltage: Features a low dropout voltage, which enhances efficiency by allowing operation closer to the input voltage.
  • Adjustable Output: Includes an error flag output that signals whenever the output voltage falls out of regulation, which can be invaluable for system monitoring and diagnostics.
  • Power-Saving Shutdown Mode: Comes with a shutdown feature that significantly reduces current consumption when not in use, thereby extending battery life in portable applications.

Applications

The LP2951ACDM-5.0R2G is ideal for a variety of electronic devices and systems. Its stable output and low power consumption make it perfect for:

  • Battery-powered devices
  • Portable consumer electronics
  • Automotive applications
  • Microcontroller power supplies
  • Peripheral power supplies

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LP2951ACDM-5.0R2G is no exception. Each unit is rigorously tested to ensure it meets the high standards for reliability and performance that ON Semiconductor is known for. Whether you're designing a new product or looking for a reliable power management solution, the LP2951ACDM-5.0R2G is a choice you can trust.

Package and Availability

The LP2951ACDM-5.0R2G comes in a compact 8-pin SOIC package, making it easy to integrate into a wide range of electronic assemblies. It is widely available through ON Semiconductor's distribution network, ensuring that you can get the components you need, when you need them.

You May Also Be Interested in

American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess