EN
  • EN
  • DE

LMV358DMR2G

Part No LMV358DMR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1MHZ RRO MICRO8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 1nA
Voltage - Input Offset 1.7mV
Operating Supply Current 210μA
Channel Output Current 160mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package Micro8
Win Source Part Number 019609-LMV358DMR2G
Popularity Medium
Supply and Demand Status Balance
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian LMV358DMR2G CAD Model

Description

ON Semiconductor LMV358DMR2G Overview

The LMV358DMR2G is a high-performance, low-voltage, and low-power operational amplifier from ON Semiconductor that is designed to offer a perfect balance of features for a wide array of applications. This component is part of the LMV358 series, which is known for its versatility and efficiency in signal conditioning, sensor amplification, and active filtering tasks.

Key Features

  • Low Voltage Operation: The LMV358DMR2G operates at a supply voltage range of 2.7V to 5.5V, making it ideal for battery-powered devices and portable applications where power efficiency is critical.
  • Low Power Consumption: With its low power design, this op-amp is particularly suitable for energy-sensitive circuits, ensuring minimal impact on battery life and overall power consumption.
  • Rail-to-Rail Output: The rail-to-rail output capability allows for a wide dynamic range, enabling the op-amp to drive loads effectively close to the power supply rails, maximizing the signal amplitude without distortion.
  • Input Common-Mode Voltage Range: It includes ground sensing, which enables the device to operate with input common-mode voltages that include ground. This feature is particularly useful in single-supply operations.
  • Extended Temperature Range: The LMV358DMR2G is designed to perform reliably over an extended temperature range, making it suitable for industrial applications subjected to varying environmental conditions.

Applications

Due to its versatile nature, the LMV358DMR2G operational amplifier is suitable for a diverse range of applications, including:

  • Portable and battery-powered devices
  • Sensor amplifiers and active filters
  • Medical devices and instrumentation
  • Automotive electronics
  • Audio and signal processing

Package and Quality

The LMV358DMR2G comes in a micro-8 package, which is compact and suitable for space-constrained applications. ON Semiconductor commits to high-quality standards, and this op-amp is no exception, ensuring reliability and performance consistency for design engineers and manufacturers.

Whether you're designing consumer electronics, automotive systems, or complex industrial equipment, the LMV358DMR2G offers the flexibility, efficiency, and performance needed to meet a broad spectrum of operational amplification requirements.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1962 $50.0310
625+ $0.1610 $100.6250
965+ $0.1559 $150.4435
1,330+ $0.1509 $200.6970
1,715+ $0.1459 $250.2185
2,295+ $0.1308 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess