The LMT358N from ON Semiconductor is a dual operational amplifier that offers a perfect balance of speed, power consumption, and precision. Designed for a wide range of applications, this op-amp is highly versatile and can be used in various electronic circuits including sensor interfaces, active filters, and general feedback applications.
Key Features
- Low Power Consumption: The LMT358N is optimized for low voltage, single-supply operations, making it an energy-efficient choice for battery-powered devices.
- High Gain Bandwidth Product: With a gain bandwidth product of 1 MHz, this operational amplifier is capable of handling applications that require good frequency response.
- Rail-to-Rail Output: The rail-to-rail output stage ensures maximum dynamic range, which is especially beneficial when operating at low supply voltages.
- Input Common-Mode Voltage Range: The input common-mode voltage range includes ground, which is ideal for single-supply operations.
- Low Input Bias Current: It features a low input bias current, thus reducing errors in high impedance sensor circuits and precision applications.
Applications
The LMT358N is suitable for a variety of applications, including:
- Portable and battery-powered electronics
- Signal conditioning
- Active filtering
- Analog-to-digital converter (ADC) pre-amplification
- Audio electronics
- Medical instrumentation
Product Specifications
| Parameter |
Value |
| Number of Channels |
2 |
| Supply Voltage (Min) |
2.7V |
| Supply Voltage (Max) |
5.5V |
| Operating Temperature Range |
-40°C to +85°C |
| Package / Case |
SOIC-8 |
The LMT358N operational amplifier from ON Semiconductor is an excellent choice for designers looking for a reliable and efficient component that delivers consistent performance across a range of operating conditions.