EN
  • EN
  • DE

LMT358DR2

Part No LMT358DR2
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 87017-LMT358DR2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMT358DR2 CAD Model

Description

The LMT358DR2 from ON Semiconductor is a dual operational amplifier that has been designed with the purpose of providing a perfect balance between performance and cost. This device is part of the LMT358 series, known for its low power consumption and high precision, making it an ideal choice for a wide range of applications including sensor interfaces, battery-powered devices, and portable consumer electronics.

Key Features

  • Low Power Consumption: The LMT358DR2 operates with a power supply range of 2.7V to 5.5V, which allows for efficient operation in battery-operated devices. Its quiescent current is also extremely low, contributing to the extended battery life of the devices it is used in.
  • High Precision: With input offset voltage as low as 2mV and a common-mode rejection ratio (CMRR) of 65dB, this operational amplifier ensures high-precision signal amplification and is suitable for applications requiring accurate signal processing.
  • Wide Bandwidth: The device offers a gain bandwidth product of 1.1MHz, providing a good balance between speed and power consumption, which is beneficial for processing signals in real-time.
  • Stable Operation: The LMT358DR2 is designed to be stable for gains as low as 10V/mV, which allows for a wide range of feedback networks and simplifies circuit design.
  • Dual Amplifier Configuration: This integrated circuit contains two independent operational amplifiers in a single package, which saves space and reduces component count in circuit designs.

Applications

The LMT358DR2 is versatile and can be used in various applications such as:

  • Active filters
  • General purpose amplifiers
  • Sensor interfaces
  • Portable and battery-powered electronics
  • Analog to digital converters (ADC) interface

Package and Quality

The device is available in an 8-pin SOIC package, which is suitable for surface-mount technology (SMT) and is compatible with standard manufacturing processes. ON Semiconductor ensures high-quality standards, and the LMT358DR2 is no exception, providing reliable performance for both commercial and industrial environments.

You May Also Be Interested in

Texas Instruments
Lowest to $10.3783
Leshan Radio
Switching diode
Lowest to $0.0295
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0173
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
STMicroelectronics
Lowest to $3.1721
Leshan Radio
Switching diode
Lowest to $0.0127
Texas Instruments
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4574 $59.4620
310+ $0.3754 $116.3740
480+ $0.3638 $174.6240
660+ $0.3523 $232.5180
850+ $0.3407 $289.5950
1,140+ $0.3049 $347.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,785 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess