The ON Semiconductor LMT324N is a high-performance operational amplifier (op-amp) that offers a perfect balance of speed, precision, and power consumption. Designed with advanced semiconductor technology, the LMT324N is suitable for a wide range of applications, from industrial to consumer electronics.
Key Features
- Low Power Consumption: The LMT324N is optimized for low-voltage operations, making it an ideal choice for battery-powered devices and energy-efficient applications.
- High Gain Bandwidth: This op-amp provides a high gain bandwidth product, ensuring excellent performance for audio and signal processing tasks.
- Rail-to-Rail Output: The device can output voltages very close to the power supply rails, maximizing the dynamic range in applications such as data acquisition systems.
- Wide Supply Range: It operates over a wide supply voltage range, accommodating various application requirements without the need for multiple power supplies.
- Stable and Reliable: The LMT324N is designed for stability and reliability, ensuring consistent performance over a wide range of operating conditions.
Applications
The versatile nature of the LMT324N makes it suitable for numerous applications, including:
- Audio processing equipment
- Sensor interfaces
- Analog filters
- Data acquisition systems
- Control systems
- Battery-powered devices
Technical Specifications
| Parameter |
Value |
| Number of Channels |
4 |
| Supply Voltage Range |
2.7V to 5.5V |
| Input Offset Voltage |
Typically 1 mV |
| Operating Temperature Range |
-40°C to 85°C |
With its combination of low power, high precision, and a wide supply voltage range, the ON Semiconductor LMT324N operational amplifier is an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems.