ON Semiconductor LMMBT9426CLT1 - High-Performance Transistor
The ON Semiconductor LMMBT9426CLT1 is a versatile and high-performing bipolar junction transistor (BJT) designed to meet a wide range of application needs. This small-signal transistor is engineered for exceptional performance in amplification and switching applications, making it an ideal choice for designers looking to enhance the efficiency and reliability of their electronic circuits.
Key Features
- Type: NPN
- Voltage - Collector Emitter Breakdown (Max): 40V
- Current - Collector (Ic) (Max): 200mA
- Power - Max: 225mW
- DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 10mA, 1V
- Operating Temperature: -55°C ~ 150°C (TJ)
The LMMBT9426CLT1 boasts a collector-emitter breakdown voltage of 40V, providing a robust platform for high-voltage applications. With a maximum collector current of 200mA, it can handle moderate power loads while maintaining a compact footprint. The device's power dissipation capacity stands at 225mW, which ensures that it operates within safe thermal limits during typical usage.
With a minimum DC current gain (hFE) of 100 at 10mA and 1V, the LMMBT9426CLT1 ensures a high level of amplification, making it suitable for signal processing tasks where amplification is critical. This feature is particularly important in audio applications, sensors, and other electronic devices that require precise signal modulation.
The operating temperature range of -55°C to 150°C allows the LMMBT9426CLT1 to function reliably in extreme environmental conditions, making it suitable for industrial and automotive applications where temperature fluctuations are common.
ON Semiconductor's LMMBT9426CLT1 comes in a SOT-23 package, known for its small size and excellent power handling capabilities. This package is widely used in the industry due to its space-saving design, making it a perfect fit for portable and space-constrained applications.
In conclusion, the ON Semiconductor LMMBT9426CLT1 is a high-performance NPN transistor that offers a blend of robustness, efficiency, and miniaturization. Whether it's for amplification, switching, or general-purpose applications, this component is a reliable choice for engineers looking to optimize their circuit designs.