EN
  • EN
  • DE
  • IT

LM78L05ABD

Part No LM78L05ABD
Manufacturer ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982340-LM78L05ABD
Categories OEM Parts(J-L)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM78L05ABD CAD Model

Description

ON Semiconductor LM78L05ABD Voltage Regulator

The ON Semiconductor LM78L05ABD is a fixed-voltage integrated-circuit voltage regulator designed for a wide range of applications that require a regulated 5V supply. This highly reliable component ensures a consistent 5V output, even when variations in input voltage and load conditions are present, making it an ideal choice for sensitive electronic devices and circuits.

Key Features

  • Output Voltage: Precise 5V regulation with high accuracy.
  • Output Current: Capable of delivering up to 100 mA of output current.
  • Input Voltage Range: Operates within a wide input voltage range from 7V to 20V.
  • Thermal Overload Protection: Built-in thermal overload protection safeguards the device from damage due to excessive power dissipation.
  • Short Circuit Protection: Features internal short circuit current limiting for added safety and reliability.
  • Package: Available in an SOIC-8 package, providing a compact footprint for space-constrained applications.
  • Low Quiescent Current: The LM78L05ABD maintains a low quiescent current, which enhances its efficiency and makes it suitable for battery-powered devices.

Applications

The LM78L05ABD voltage regulator is versatile and can be used in a variety of electronic circuits and devices. Some common applications include:

  • Consumer Electronics
  • Power Supplies
  • Portable Devices
  • Microcontroller Systems
  • Instrumentation

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LM78L05ABD is no exception. This voltage regulator is manufactured with the highest standards to ensure that it meets the rigorous demands of industrial and commercial applications. Customers can rely on this component to perform consistently over a wide range of temperatures and operating conditions.

Whether you are designing a simple power supply or a complex electronic system, the ON Semiconductor LM78L05ABD offers a simple, efficient, and robust solution for your 5V regulation needs.

You May Also Be Interested in

Coilcraft
Step-up transformer, SMT, RoHS, lead-free, halogen-free
Lowest to $2.9811
Samsung
Need more? Email Us
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, lead-free
Need more? Email Us
Artesyn Embedded Technologies
AC/DC CONVERTER 5V +/-15V 60W / Open Frame AC DC Converters 3 Output 5V 15V -15V 85 ~ 264 VAC Input
Lowest to $96.6853
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, lead-free, halogen-free
Lowest to $0.5304
National Semiconductor (TI)
VOLUME CONTROL CIRCUIT / Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 24-DIP
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER 24V 50W / Enclosed AC DC Converters 1 Output 24V 85 ~ 264 VAC Input
Need more? Email Us
Texas Instruments
IC MCU 32BIT 64KB FLASH 108BGA / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 108-BGA (10x10)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess