EN
  • EN
  • DE

LM4040DSD-330GT3

Part No LM4040DSD-330GT3
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description V-Ref Precision 3.3V 15mA Automotive 5-Pin SC-70 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SC
Halogen Free Halogen Free
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Output Current 15 mA
Max Output Voltage 3.3 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 5
Output Voltage 3.3 V
Packaging Tape & Reel
Radiation Hardening No
Reference Type Shunt
RoHS Compliant
Schedule B 8542390000
Temperature Coefficient 20 ppm/°C
Win Source Part Number 960399-LM4040DSD-330GT3
Categories PMIC - Voltage Reference
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM4040DSD-330GT3 CAD Model

Description

The ON Semiconductor LM4040DSD-330GT3 is a high-precision shunt voltage reference, providing a fixed voltage of 3.3V with an impressive accuracy. Designed for space-constrained and high-reliability applications, this voltage reference is a crucial component in various electronic systems, from power supplies to data converters.

Key Features

  • Reference Voltage: 3.3V with tight accuracy.
  • Temperature Coefficient: Typically 100 ppm/°C, ensuring stable performance over a wide temperature range.
  • Low Dynamic Impedance: Ensures good load regulation in response to changing load conditions.
  • Wide Operating Current Range: Suitable for a broad array of applications with varying current demands.
  • Extended Temperature Range: Operates reliably from -40°C to +85°C, making it suitable for industrial applications.

Applications

The LM4040DSD-330GT3 is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered electronics.
  • Data acquisition systems.
  • Instrumentation and process control.
  • Automotive electronics.
  • Energy management systems.

Product Specifications

Parameter Value Output Voltage 3.3V Initial Accuracy ±0.5% Temperature Coefficient 100 ppm/°C Operating Current 60 μA to 15 mA Operating Temperature -40°C to +85°C Package SC-70

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability. The LM4040DSD-330GT3 voltage reference is built with this commitment in mind, ensuring consistent performance and durability for the end-user's peace of mind.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,962 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess