The LM3Z39VT1G from ON Semiconductor is a highly reliable Zener diode, designed to provide a precise voltage reference. This small-signal Zener diode is commonly used in voltage regulation applications due to its ability to maintain a stable voltage over a wide range of current conditions. It is an essential component for designers looking to ensure consistent performance in their electronic circuits.
Key Features
- Nominal Zener Voltage: 3.9V, providing an accurate voltage reference for various applications.
- Power Dissipation: The device has a power dissipation of 500mW, which allows for a moderate level of power in a compact package.
- Package: Supplied in a small SOD-323 package, the LM3Z39VT1G is ideal for space-constrained applications.
- High Stability: The Zener voltage tolerance is ±5%, ensuring reliable operation even under fluctuating conditions.
- Operating Temperature Range: This diode operates effectively over a wide temperature range from -55°C to +150°C, making it suitable for harsh environments.
Applications
The LM3Z39VT1G is versatile and can be used in a variety of applications. It is particularly suited for:
- Voltage regulation modules
- Overvoltage and surge protection circuits
- Switching power supplies
- Consumer electronics
- Industrial electronics
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the LM3Z39VT1G is no exception. It is manufactured to high standards, ensuring that it meets the rigorous demands of industrial and consumer applications. The device's reliability is further enhanced by its moisture sensitivity level (MSL) rating of 1, indicating that it is less susceptible to moisture-induced damage during soldering and operational use.
Environmental Compliance
The LM3Z39VT1G is RoHS compliant and Pb-Free, reflecting ON Semiconductor's dedication to environmental responsibility. By choosing this Zener diode, designers can adhere to global environmental regulations while benefiting from its performance and durability.