EN
  • EN
  • DE

LM385B-2.5

Part No LM385B-2.5
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer ON Semiconductor
Win Source Part Number 298935-LM385B-2.5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM385B-2.5 CAD Model

Description

ON Semiconductor LM385B-2.5 Voltage Reference

The LM385B-2.5 from ON Semiconductor is a precision micro-power voltage reference diode designed to ensure stability and high performance for a wide array of electronic applications. This voltage reference device operates at a nominal voltage of 2.5 volts, making it an ideal choice for providing a stable reference in various circuits.

The LM385B-2.5 offers an impressive combination of features that include a low dynamic impedance and a wide operating current range from 20 μA to 20 mA. This flexibility allows it to be used in diverse applications ranging from battery-powered devices to sophisticated industrial instrumentation.

Key Features:

  • Low Voltage Operation: With a nominal voltage of 2.5V, the LM385B-2.5 is well-suited for low voltage applications and can be used in systems where power efficiency is crucial.
  • Wide Operating Current Range: The device can function across a broad range of currents, ensuring versatility in various circuit configurations.
  • Stable and Precise: The LM385B-2.5 provides a stable voltage reference with minimal temperature coefficient, making it reliable for precision applications.
  • Low Dynamic Impedance: The low impedance characteristic ensures minimal voltage drop and stable operation even with load variations.

Applications:

  • Portable, battery-powered equipment
  • Analog-to-Digital (A/D) and Digital-to-Analog (D/A) conversion
  • Power supplies
  • Instrumentation and test equipment
  • Voltage monitoring

ON Semiconductor's LM385B-2.5 is available in a variety of packages, including the compact TO-92 package, which is suitable for through-hole mounting, and the SOT-23 surface-mount package for space-constrained applications. Its robust design ensures performance reliability over the full operating temperature range. Whether you are designing a portable device or a complex industrial system, the LM385B-2.5 voltage reference from ON Semiconductor is an excellent choice for maintaining precise voltage regulation and stability.

For detailed technical specifications, application notes, and support resources, visit the ON Semiconductor website to access comprehensive documentation on the LM385B-2.5 voltage reference diode.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess