EN
  • EN
  • DE

LM258DR2

Part No LM258DR2
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description DUAL DIFFERENTIAL INPUT OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Amplifier Type General Purpose
Slew Rate 0.6V/μs
Gain Bandwidth Product 1MHz
Current - Input Bias 45nA
Voltage - Input Offset 2mV
Supply Current 1.5mA
Current - Output / Channel 40mA
Supply Voltage , Single/Dual (±) 3V ~ 32V, ±1.5V ~ 16V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM258
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197491-LM258DR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM258DR2 CAD Model

Description

The LM258DR2 is a precision dual operational amplifier from ON Semiconductor that offers a perfect balance of low power consumption and high performance. This device is designed to operate from a single power supply over a wide range of voltages, or if needed, it can also operate from dual supplies. The LM258DR2 is versatile and is commonly used in a variety of applications including industrial, automotive, and consumer electronics.

Key Features

  • Operating Voltage: The LM258DR2 operates at a supply voltage range of 3 V to 32 V for single supply or ±1.5 V to ±16 V for dual supplies, making it suitable for battery-operated devices and various other applications.
  • Low Power Consumption: This operational amplifier is designed for low power consumption, which is critical for extending battery life in portable devices.
  • High Gain Bandwidth: It features a high gain bandwidth product and a fast slew rate, ensuring good dynamic response.
  • Input Offset Voltage: The device provides a low input offset voltage, which improves accuracy in applications requiring precise measurements.
  • Output Short-Circuit Protection: The LM258DR2 includes an output short-circuit protection mechanism, enhancing its reliability and robustness in complex circuits.
  • Common Mode Rejection Ratio (CMRR): With a high CMRR, it can effectively minimize the effects of common mode noise on the signal integrity.

Applications

The LM258DR2 is widely used across various sectors due to its versatility and performance. Some of the common applications include:

  • Sensor amplifiers
  • Active filters
  • General-purpose amplifiers
  • 4-20 mA current loop transmitters
  • Automotive control systems
  • Power supply control and protection

Whether you're designing an audio amplifier, a filter, or a complex feedback system, the LM258DR2 from ON Semiconductor provides the reliability and performance needed to deliver high-quality results. Its robustness, coupled with ON Semiconductor's commitment to quality, makes the LM258DR2 a preferred choice for engineers and designers globally.

You May Also Be Interested in

3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0430 $50.0950
2,485+ $0.0403 $100.1455
3,860+ $0.0389 $150.1540
5,525+ $0.0362 $200.0050
7,185+ $0.0348 $250.0380
8,960+ $0.0335 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94,220 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess