ON Semiconductor LM224DR2G Overview
The LM224DR2G from ON Semiconductor is a versatile and reliable low-power quad operational amplifier, designed to operate with single or dual supplies. This operational amplifier is capable of working at voltages ranging from 3V to 32V (or ±1.5V to ±16V for dual supply operations), making it a flexible choice for a wide variety of electronic applications.
Contained in an SOIC-14 package, the LM224DR2G features four independent op-amps which are capable of driving capacitive loads. This makes it particularly useful in applications requiring multiple amplification stages, such as signal conditioning, active filters, and general feedback circuits.
Key Specifications
- Supply Voltage Range: 3V to 32V (single supply) or ±1.5V to ±16V (dual supply)
- Package Type: SOIC-14
- Number of Channels: 4
- Operating Temperature Range: -40°C to +105°C
- Input Offset Voltage: Typically 3mV
- Input Bias Current: Typically 45nA
The device is characterized by its low input offset voltage and low input bias current, which contribute to its high accuracy. Additionally, the LM224DR2G boasts a wide bandwidth and a high slew rate, which enable it to handle a broad spectrum of signals with minimal distortion.
The operational amplifier is also designed with built-in ESD protection, ensuring robustness and reliability in harsh environments. Its industrial temperature range of -40°C to +105°C guarantees stable performance across various conditions.
ON Semiconductor's commitment to environmental sustainability is evident in the LM224DR2G, as it is a Pb-free and RoHS compliant product. This reflects the company's dedication to reducing the environmental impact of its products without compromising quality and performance.
In summary, the LM224DR2G from ON Semiconductor is an ideal choice for designers looking for a high-performance, low-power quad operational amplifier. Its wide voltage range, multiple channels, and robust design make it suitable for a range of applications including industrial, automotive, consumer, and telecommunications equipment.