EN
  • EN
  • DE

LM201AVDR2G

Part No LM201AVDR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Non Compensated Single Operational Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 0.5 V/μs
GBP - Gain Bandwidth Product 1MHz
Current - Input Bias 30nA
Voltage - Input Offset 700μV
Operating Supply Current 1.8mA
Dual Supply Voltage (±) ±5 V ~ 22 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1197014-LM201AVDR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM201AV
Introduction Date July 06, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian LM201AVDR2G CAD Model

Description

ON Semiconductor's LM201AVDR2G is a high-performance operational amplifier that provides a perfect blend of features suitable for a wide range of applications. This versatile op-amp is designed to offer low power consumption, high voltage gain, and stability while driving capacitive loads, making it an ideal choice for sensor interfaces, active filters, and general-purpose amplification tasks.

Key Features

  • Low Power Consumption: The LM201AVDR2G is optimized for low power operations, ensuring efficiency in battery-powered devices and reducing the overall power consumption in electronic circuits.
  • High Voltage Gain: With its high voltage gain capabilities, this op-amp ensures signal amplification with minimal distortion, making it suitable for audio processing and other precision amplification applications.
  • Stable with Capacitive Loads: The device is designed to be stable when driving capacitive loads, which is critical in applications such as digital-to-analog converters (DACs) and other feedback loop systems.
  • Wide Supply Voltage Range: The LM201AVDR2G operates over a wide supply voltage range, accommodating various power supply specifications and allowing for flexible circuit design.

Applications

The LM201AVDR2G is suitable for a multitude of applications, including:

  • Active filters
  • Sensor interfaces
  • General-purpose amplifiers
  • Audio electronics
  • Analog signal conditioning

Product Specifications

Parameter Value
Package SOIC-8
Operating Temperature -40°C to +85°C
Mounting Type Surface Mount
Supply Voltage Range ±3V to ±18V

The LM201AVDR2G from ON Semiconductor is a robust operational amplifier that offers a compelling combination of low power consumption, high voltage gain, and stability with capacitive loads. Whether for professional or hobbyist electronic projects, this op-amp is engineered to deliver reliable performance and enhance the functionality of a wide array of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2880 $50.4000
375+ $0.2697 $101.1375
580+ $0.2606 $151.1480
830+ $0.2424 $201.1920
1,075+ $0.2333 $250.7975
1,340+ $0.2242 $300.4280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,800 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess