EN
  • EN
  • DE

LFB01-CT1

Part No LFB01-CT1
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description RECTIFIER DIODE, 0.15A / Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 178928-LFB01-CT1
Ultra Librarian 3D Model Ultra Librarian LFB01-CT1 CAD Model

Description

Product Overview: LFB01-CT1 - ON Semiconductor

The LFB01-CT1 is a cutting-edge component manufactured by ON Semiconductor, a leading name in the semiconductor industry. This product is designed to meet the rigorous demands of modern electronic applications, offering both reliability and performance that ON Semiconductor's customers have come to expect.

Key Features

  • High Efficiency: The LFB01-CT1 is engineered for maximum energy efficiency, which is essential for reducing heat generation and power consumption in electronic devices.
  • Durability: Built to last, this component is made with high-quality materials that withstand the test of time, ensuring long-term functionality and stability.
  • Compact Size: Its small footprint makes it an ideal choice for space-constrained applications, allowing designers to integrate it into a wide range of products without compromising on other components.
  • RoHS Compliant: Adhering to the Restriction of Hazardous Substances Directive, the LFB01-CT1 is environmentally friendly and safe for use in all types of electronic equipment.

Applications

The versatility of the LFB01-CT1 allows it to be used across various sectors, including:

  • Consumer Electronics: For devices that require efficient power management and compact design such as smartphones, tablets, and laptops.
  • Automotive Systems: Suitable for in-vehicle electronics where durability and reliable performance are critical.
  • Industrial Equipment: Its robustness makes it ideal for machinery and control systems that operate in demanding conditions.
  • Telecommunications: Integral for communication devices and infrastructure that require consistent and uninterrupted operation.

Technical Specifications

The technical specifications of the LFB01-CT1 reflect its ability to cater to a broad range of electrical and operational requirements:

  • Operating Temperature Range
  • Input/Output Voltage Levels
  • Current Handling Capabilities
  • Package Type/Size

For detailed specifications and application notes, customers are encouraged to refer to the official datasheet provided by ON Semiconductor. This document offers comprehensive information that can assist in the proper integration and utilization of the LFB01-CT1 in your electronic projects.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3719 $59.5040
380+ $0.3061 $116.3180
590+ $0.2957 $174.4630
810+ $0.2864 $231.9840
1,045+ $0.2772 $289.6740
1,400+ $0.2483 $347.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,060 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess