EN
  • EN
  • DE

LE25U20AQGTXG

Part No LE25U20AQGTXG
Manufacturer ON Semiconductor
Catalog Memory
Description IC FLASH 2MBIT SPI 30MHZ 8WDFN / FLASH Memory IC 2Mbit SPI 30 MHz 8-WDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mbit
Memory Organization 256K x 8
Memory Interface SPI
Clock Frequency 30 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WDFN (2x3)
Base Product Number LE25U20
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 876968-LE25U20AQGTXG
Ultra Librarian 3D Model Ultra Librarian LE25U20AQGTXG CAD Model

Description

ON Semiconductor LE25U20AQGTXG EEPROM

The LE25U20AQGTXG is a high-performance, 2-Mbit serial EEPROM from ON Semiconductor, designed to provide a reliable and efficient data storage solution for a wide range of applications. This non-volatile memory chip utilizes the standard SPI (Serial Peripheral Interface) for communication, allowing for easy integration into existing systems with minimal additional hardware.

Featuring a flexible 2.5V to 5.5V power supply range, the LE25U20AQGTXG is optimized for low-power consumption, making it an ideal choice for battery-operated and portable devices. Its high endurance and data retention capabilities ensure that data is preserved even in the harshest conditions, with a typical data retention period of over 100 years and endurance of 1 million write cycles per each memory cell.

The device supports a high-speed clock frequency of up to 20 MHz, enabling fast data transfer rates that are essential for applications requiring quick access to stored data. The EEPROM is organized as 256K x 8 bits, providing ample space for firmware storage, device configuration parameters, or any other data that needs to be preserved between power cycles.

ON Semiconductor's LE25U20AQGTXG also offers a range of advanced features to enhance performance and security. It includes a write protect pin to prevent accidental data alteration, and a hold pin to pause serial communication without resetting the serial sequence. This is particularly useful in complex, multi-master environments where multiple devices may need to access the EEPROM.

The compact 8-pin SOP package makes the LE25U20AQGTXG suitable for space-constrained applications, while its industrial temperature range from -40°C to +85°C ensures operation in a variety of environments. With its robust design and comprehensive feature set, the LE25U20AQGTXG from ON Semiconductor stands out as a dependable choice for designers who require a high-quality serial EEPROM for their electronic projects.

Whether you are working on consumer electronics, industrial automation, telecommunications, or automotive systems, the LE25U20AQGTXG provides the reliability and flexibility needed to meet your non-volatile memory requirements.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8563 $51.3780
145+ $0.7026 $101.8770
225+ $0.6807 $153.1575
305+ $0.6587 $200.9035
395+ $0.6368 $251.5360
530+ $0.5709 $302.5770
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess