EN
  • EN
  • DE

LE25S81AFDTWG

Part No LE25S81AFDTWG
Manufacturer ON Semiconductor
Catalog Flash
Description IC FLASH 8MBIT SPI 70MHZ 8VSOIC / FLASH Memory IC 8Mb (1M x 8) SPI 70 MHz 8-VSOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr onsemi
Package Tape & Reel (TR)
Product Status Last Time Buy
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (1M x 8)
Memory Interface SPI
Clock Frequency 70 MHz
Write Cycle Time - Word, Page 500µs
Voltage - Supply 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 90°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-VSOIC
Base Product Number LE25S81
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Standard Package 3,000
Win Source Part Number 1006981-LE25S81AFDTWG
Ultra Librarian 3D Model Ultra Librarian LE25S81AFDTWG CAD Model

Description

Introducing the LE25S81AFDTWG EEPROM from ON Semiconductor

The LE25S81AFDTWG is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) product from ON Semiconductor, a leading supplier in the semiconductor industry. This non-volatile memory module is designed to provide high-speed data storage and retrieval with the added benefit of being able to retain data without power.

With an 8-Kbit capacity, the LE25S81AFDTWG is well-suited for a variety of applications that require a small, but reliable memory solution. It is particularly ideal for use in consumer electronics, automotive systems, industrial controls, and smart devices where data integrity and retention are critical.

Key Features:

  • High Reliability: This EEPROM is engineered to withstand a significant number of write cycles, offering a stable and durable data storage solution.
  • Low Power Consumption: The LE25S81AFDTWG is optimized for low power usage, making it an excellent choice for battery-powered devices where energy efficiency is paramount.
  • Fast Write Speed: Quick data writing capabilities ensure efficient performance and minimal delay in storing critical information.
  • Wide Operating Temperature Range: This device operates reliably across a broad temperature range, making it suitable for harsh environments.
  • Serial Interface: Equipped with a serial interface, the LE25S81AFDTWG allows for easy integration into existing systems with minimal wiring.

Applications:

The versatility of the LE25S81AFDTWG makes it perfect for a wide array of applications, including:

  • Smart cards
  • Identification systems
  • Medical devices
  • Automotive electronics
  • Portable devices and IoT applications

ON Semiconductor's commitment to quality ensures that the LE25S81AFDTWG EEPROM meets the highest industry standards for performance and reliability. Whether you are developing a new product or upgrading an existing one, this memory module is an excellent choice for your data storage needs.

For detailed technical specifications, application notes, and support resources, please visit ON Semiconductor's official website or contact their customer support team.

You May Also Be Interested in

Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.7454 $83.2362
6+ $22.7662 $136.5972
8+ $22.0547 $176.4376
11+ $21.3432 $234.7752
14+ $20.6318 $288.8452
19+ $18.4973 $351.4487
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,515 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess