The IDT7024L70GB is a high-speed CMOS static RAM organized as 4K x 16 bits. It's designed for applications that require fast data access and storage. This memory device is known for its reliability and performance in demanding environments.
Applications
- High-speed cache memory
- Data buffering in communication systems
- Look-up tables
- Digital signal processing
- Industrial control systems
Features
- High-speed access time: 70ns
- Low power consumption
- Single 5V power supply
- Fully static operation; no clock or refresh required
- TTL compatible inputs and outputs
- 4K x 16 organization
Benefits
- Enhanced system performance due to rapid data retrieval
- Reduced energy costs due to efficient power utilization
- Simplified integration into existing systems
- Increased system reliability due to static operation
Technical Specifications
The IDT7024L70GB requires a single 5V power supply for operation. Its access time is 70ns. The device features TTL-compatible inputs and outputs. It comes in various package options. The operating temperature range is typically commercial (0°C to +70°C).