EN
  • EN
  • DE

LE24LA162CB-TE-F-H

Part No LE24LA162CB-TE-F-H
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 16KBIT I2C 400KHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kbit
Memory Organization 2K x 8
Memory Interface I2C
Clock Frequency 400 kHz
Voltage - Supply 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Base Product Number LE24L
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 922892-LE24LA162CB-TE-F-H
Ultra Librarian 3D Model Ultra Librarian LE24LA162CB-TE-F-H CAD Model

Description

The LE24LA162CB-TE-F-H is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This memory component is known for its high reliability, low power consumption, and the convenience of in-circuit reprogrammability. It is an essential component for a wide range of applications that require non-volatile memory storage.

Key Features

  • Memory Capacity: The device offers a memory capacity of 16Kbit, which is suitable for storing firmware, configuration parameters, or small data sets that need to be preserved across power cycles.
  • Interface: It utilizes a standard I²C (Inter-Integrated Circuit) serial interface, which ensures easy integration into most microcontroller-based systems and allows for simple connection with just two wires (SCL for clock and SDA for data).
  • Operating Voltage Range: The LE24LA162CB-TE-F-H operates within a voltage range of 2.5V to 5.5V, making it versatile for both low-power and standard digital applications.
  • Write Cycle Time: With a write cycle time of 5ms, it provides efficient write operations, enabling quick updates to stored data.
  • Temperature Range: The device is designed to operate over a wide temperature range, from -40°C to +85°C, ensuring reliable performance in diverse environmental conditions.
  • Packaging: Packaged in a compact, surface-mountable TSSOP (Thin Shrink Small Outline Package), the LE24LA162CB-TE-F-H is ideal for space-constrained applications.

Applications

The flexibility and durability of the LE24LA162CB-TE-F-H make it an excellent choice for a variety of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Smart meters
  • Healthcare devices
  • Consumer electronics

Conclusion

ON Semiconductor's LE24LA162CB-TE-F-H EEPROM is a reliable and versatile memory solution that meets the needs of modern electronic systems. Its robust feature set ensures that it can be integrated into a multitude of products, providing the non-volatile memory storage necessary for today's technology. With ON Semiconductor's commitment to quality and performance, this EEPROM is an excellent choice for designers looking to enhance the capabilities of their electronic systems.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Maxim Integrated
Lowest to $2.0374
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Lowest to $29.2500

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess