EN
  • EN
  • DE

LE24C023M-TLM-E

Part No LE24C023M-TLM-E
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 2KBIT 400KHZ 8MFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Clock Frequency 400kHz
Write Cycle Time - Word, Page 10ms
Access Time 900ns
Memory Interface I2C
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.173", 4.40mm Width)
Manufacturer Package 8-MFP
Win Source Part Number 778454-LE24C023M-TLM-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LE24C023M-TLM-E CAD Model

Description

ON Semiconductor LE24C023M-TLM-E EEPROM

The LE24C023M-TLM-E from ON Semiconductor is a high-quality, 2-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a reliable storage solution for a wide range of applications. This non-volatile memory component is designed to retain data even when the power is turned off, making it an ideal choice for storing device configurations, calibration data, and user preferences.

Key Features:

  • Memory Size: 2 Kbits (256 x 8 bits), providing sufficient space for critical data and system parameters.
  • Interface: I²C (Two-Wire) serial interface, which ensures easy integration into most microcontroller-based systems with minimal pin count.
  • Operating Voltage: 2.5 V to 5.5 V, making it compatible with both 3.3 V and 5 V logic levels and suitable for a variety of digital circuits.
  • Write Cycle Time: Fast write cycle time of 5 ms (typical), allowing quick updates to stored data.
  • Endurance: High endurance with 1 million write cycles per byte, ensuring a long operational lifespan.
  • Data Retention: Guaranteed data retention of 10 years, securing data over an extended period.
  • Operating Temperature: Industrial temperature range from -40°C to +85°C, assuring reliable performance under harsh conditions.
  • Packaging: Available in an 8-pin SOP package, providing a compact footprint for space-constrained applications.

Applications:

The LE24C023M-TLM-E EEPROM is versatile and can be used in various sectors including consumer electronics, automotive, industrial control systems, medical devices, and IoT. Its reliable data storage makes it perfect for applications requiring frequent or long-term data retention such as device configuration, user settings, and calibration data storage.

Conclusion:

With its robust feature set, the LE24C023M-TLM-E from ON Semiconductor stands out as a top choice for designers looking for a dependable and flexible non-volatile memory solution. Its compatibility with a wide range of operating voltages and temperatures, along with its compact packaging, makes it an excellent choice for a myriad of applications that require long-term data integrity and reliability.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Hitachi, Ltd
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess