EN
  • EN
  • DE
  • IT

LDTA113ZLT1

Part No LDTA113ZLT1
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 78350-LDTA113ZLT1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LDTA113ZLT1 CAD Model

Description

ON Semiconductor LDTA113ZLT1 PNP Transistor

The LDTA113ZLT1 from ON Semiconductor is a high-performance PNP transistor that offers a compact, surface-mount solution for a variety of electronic applications. This transistor is designed to deliver efficient current control and amplification, making it an ideal choice for designers looking to enhance the performance of their circuits while maintaining a small footprint.

Key Features

  • Type: PNP Bipolar Transistor
  • Package: SOT-23, a small outline transistor package, conducive for space-constrained applications
  • Configuration: Single
  • Collector-Emitter Voltage (VCEO): -50V, providing a good range for various circuit designs
  • Collector-Base Voltage (VCBO): -50V
  • Emitter-Base Voltage (VEBO): -5V
  • Collector Current (IC): -100mA, suitable for moderate power applications
  • Power Dissipation (Pd): 150mW, enabling it to handle a reasonable amount of power for its size
  • DC Current Gain (hFE): Min. 60 at 1mA, ensuring sufficient amplification in various applications
  • Operating and Storage Junction Temperature Range: -55°C to +150°C, offering reliability in a broad range of environmental conditions

Applications

The LDTA113ZLT1 PNP transistor is versatile and can be used in numerous applications including, but not limited to:

  • Signal processing
  • Power management
  • Switching and amplification circuits
  • Load drivers
  • Consumer electronics
  • Telecommunication systems
  • Automotive modules

With its robust construction and ON Semiconductor's commitment to quality, the LDTA113ZLT1 is designed to offer reliable performance and a long operational lifespan. Whether you're developing consumer electronics or industrial control systems, this PNP transistor provides the functionality and compact form factor needed for innovative and efficient designs.

Quality and Environmental Compliance

ON Semiconductor is known for its dedication to environmental sustainability and quality. The LDTA113ZLT1 complies with various environmental standards, ensuring that it meets the requirements for RoHS compliance and is free from hazardous substances. Additionally, the product is backed by ON Semiconductor's rigorous testing and quality assurance protocols, giving designers and manufacturers peace of mind when integrating this component into their systems.

You May Also Be Interested in

Rohm Semiconductor
Lowest to $0.0763
Infineon Technologies
Lowest to $2.9249
Maglayers
Need more? Email Us
Rohm Semiconductor
Lowest to $9.0979
Maglayers
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Rohm Semiconductor
Lowest to $0.2522
OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess