EN
  • EN
  • DE

MAX44006EDT+T

Part No MAX44006EDT+T
Manufacturer Maxim Integrated
Catalog Color Sensors
Description IC AMBIENT/PROXIMITY SENS UTDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Status Obsolete(EOL)
Output I2C
Resolution (Bits) 14 b
Features Gain Control, Interrupt, Programmable Resolution, Sleep Mode
Supply Voltage - Operating 1.7 V to 2 V
Current - Supply (Max) 30μA @ 1.8V
Temperature Range - Operating -40°C to 85°C
Dimension 6-VFDFN
Win Source Part Number 1068350-MAX44006EDT+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX44006EDT+T CAD Model

Description

Maxim Integrated MAX44006EDT+T Ambient and Infrared Proximity Sensor

The MAX44006EDT+T from Maxim Integrated is a sophisticated sensor module designed to deliver precise measurements of ambient light and proximity in a compact, low-power package. This integrated sensor is ideal for a wide range of applications where space is at a premium and power efficiency is crucial, such as in portable devices, smart home automation, and industrial sensor systems.

Featuring an advanced ambient light sensor (ALS) with a wide dynamic range, the MAX44006EDT+T is capable of detecting light levels from bright sunlight to dimly lit environments, ensuring accurate brightness control for displays and backlighting in consumer electronics. Its high sensitivity and resolution allow for precise light measurements, which can contribute to power savings by adjusting the brightness of screens and LEDs based on the ambient light conditions.

In addition to its light sensing capabilities, this sensor also includes an integrated infrared (IR) proximity sensor. The proximity sensor is designed to detect the presence of objects or users nearby, making it an excellent choice for touchless user interfaces, gesture recognition, and object detection tasks. The MAX44006EDT+T uses an IR LED and a photodiode to measure the amount of reflected IR light, allowing it to determine the distance to an object with high accuracy.

The sensor's low-power operation is a significant advantage, as it enables longer battery life in portable applications. Furthermore, it comes in a small, 2mm x 2mm x 0.6mm UTDFN-Opto package, which allows for easy integration into space-constrained designs. The MAX44006EDT+T operates over the -40°C to +85°C temperature range, offering reliable performance across various environmental conditions.

Communication with the MAX44006EDT+T is facilitated through an I2C interface, which allows for straightforward integration with microcontrollers and other digital systems. The device also features programmable interrupt functions, which can be configured to alert the host system when certain light or proximity thresholds are crossed, further reducing system power consumption by eliminating the need for continuous polling.

With its combination of ambient light sensing, proximity detection, low power consumption, and compact form factor, the Maxim Integrated MAX44006EDT+T is a versatile sensor solution for modern electronics that demand smart environmental responsiveness and efficient power management.

You May Also Be Interested in

Vishay
Photo IC Sensors RGBW Clr Snsr w/I2C 16-Bit 2.5-3.6V
Need more? Email Us
Omron
COLOR 4-CHANNEL GP FIBER NPN
Need more? Email Us
Omron
RGB BUILT-IN AMP NPN OUTPUT TYP
Need more? Email Us
Omron
PHOTO COLOR MARK
Need more? Email Us
ams
IC COLOR SENSOR LIGHT-VOLT 6-DFN
Lowest to $2.9039
Omron
COLOR MARK W/TEACH NPN HORZ
Need more? Email Us
Omron
RGB FIBER OPTIC TYPE PNP OUTPUT
Need more? Email Us
Omron
RGB FIBER OPTIC TYPE NPN OUTPUT
Need more? Email Us
Omron
ANALOG COLOR SENSOR
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,727 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess