EN
  • EN
  • DE

LC898212AXB-SH

Part No LC898212AXB-SH
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DVR AF / Motor Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number LC898212
Standard Package 5,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876791-LC898212AXB-SH
Ultra Librarian 3D Model Ultra Librarian LC898212AXB-SH CAD Model

Description

ON Semiconductor LC898212AXB-SH: Precision Auto-Focus Actuator Driver

The LC898212AXB-SH from ON Semiconductor is an advanced auto-focus actuator driver IC, specifically designed for the precise control of voice coil motors (VCMs) in camera modules. This highly integrated circuit is part of ON Semiconductor's commitment to providing cutting-edge solutions for the ever-evolving imaging and camera industry, particularly for applications in smartphones, tablets, webcams, and other portable devices where superior camera functionality is desired.

At the heart of the LC898212AXB-SH lies its exceptional closed-loop control system, which ensures reliable and accurate positioning of the camera's focus mechanism. The driver's feedback loop utilizes a digital signal processor (DSP) to precisely control the VCM, compensating for factors such as temperature variations and mechanical discrepancies that can affect focus accuracy. This results in sharp, clear images even in challenging conditions.

One of the key features of the LC898212AXB-SH is its Hall sensor interface, which enables the detection of the VCM's position without the need for additional external components. This integration helps to reduce the overall footprint and complexity of the camera module design. Additionally, the built-in digital filter can be programmed to optimize the auto-focus performance for specific camera module characteristics, providing manufacturers with the flexibility to fine-tune their systems.

The driver IC also boasts a low-power consumption profile, making it an excellent choice for battery-powered devices where energy efficiency is paramount. The LC898212AXB-SH operates on a supply voltage range from 2.6V to 3.6V, which aligns with the power requirements of most portable electronics. Furthermore, the compact nature of the IC, offered in a small package, allows for its seamless integration into space-constrained camera modules without sacrificing performance.

In summary, the LC898212AXB-SH from ON Semiconductor is a sophisticated and highly adaptable auto-focus actuator driver that provides accurate, fast, and energy-efficient focus control for a wide range of camera-equipped devices. Its integration of advanced control algorithms and a Hall sensor interface, coupled with its low power consumption and small form factor, make it an ideal solution for manufacturers looking to enhance the imaging capabilities of their products.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Texas Instruments
DRIVER
Lowest to $5.4417
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess