EN
  • EN
  • DE

LC898150XH-MH

Part No LC898150XH-MH
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DVR OIS AF 21WLCSP / Bipolar Motor Driver PWM, SPI 21-WLCSP (1.17x2.77)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr onsemi
Package Tape & Reel (TR)
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver
Interface PWM, SPI
Applications General Purpose
Current - Output 130mA
Voltage - Supply 2.6V ~ 3.3V
Voltage - Load 1.7V ~ 3.3V
Temperature Range - Operating -30°C ~ 85°C
Mounting SMD (SMT)
Package / Case 21-XFBGA, WLCSP
Supplier Device Package 21-WLCSP (1.17x2.77)
Base Product Number LC898150
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Other Names 2156-LC898150XH-MH-488
Standard Package 4,000
Win Source Part Number 1130850-LC898150XH-MH
Ultra Librarian 3D Model Ultra Librarian LC898150XH-MH CAD Model

Description

LC898150XH-MH - ON Semiconductor

The LC898150XH-MH is a cutting-edge autofocus controller IC from ON Semiconductor, designed to enhance the performance and reliability of camera systems in smartphones, digital cameras, and other portable devices. This advanced product is part of ON Semiconductor's commitment to providing innovative solutions for the rapidly evolving imaging sector.

Key Features

  • Advanced Autofocus Control: The LC898150XH-MH offers precise and rapid autofocus capabilities, which are essential for capturing high-quality images without delay.
  • Integrated Circuit Design: With an integrated design, this controller IC minimizes the need for external components, leading to a more compact camera module and reduced power consumption.
  • High Durability: The product is designed to withstand the rigors of frequent use, ensuring consistent performance over the lifespan of the camera module.
  • Low Power Consumption: Energy efficiency is a hallmark of the LC898150XH-MH, making it ideal for battery-powered devices where power management is critical.
  • Wide Operating Temperature Range: This IC operates effectively across a broad temperature range, ensuring reliable autofocus functionality in various environmental conditions.

Applications

The LC898150XH-MH is versatile and can be implemented in a range of imaging applications, including:

  • Smartphone cameras
  • Compact digital cameras
  • Video cameras
  • Security cameras
  • Other portable imaging devices

Technical Specifications

The technical specifications of the LC898150XH-MH include a robust autofocus drive algorithm, compatibility with various lens types, and support for a variety of actuator types. It is engineered to provide a seamless user experience with its high-speed signal processing capabilities and reliable operation.

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and the LC898150XH-MH is no exception. It is manufactured to the highest standards, ensuring that each IC meets the stringent requirements for performance and reliability that customers expect from ON Semiconductor products.

Support and Resources

ON Semiconductor provides comprehensive support and resources for the LC898150XH-MH, including detailed datasheets, application notes, and design tools to assist engineers in integrating this IC into their projects effectively and efficiently.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3284 $51.2248
53+ $1.9105 $101.2565
82+ $1.8508 $151.7656
112+ $1.7911 $200.6032
145+ $1.7314 $251.0530
194+ $1.5523 $301.1462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,567 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess