EN
  • EN
  • DE

LC898119XC-MH

Part No LC898119XC-MH
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRVR 2.6V-3.6V 25WLCSP / Motor Driver CMOS I2C, SPI 25-WLCSP (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface I2C, SPI
Technology CMOS
Applications Image Stabilization
Current - Output 220mA
Voltage - Supply 2.6V ~ 3.6V
Voltage - Load 2.6V ~ 3.6V
Mounting Type Surface Mount
Package / Case 25-WFBGA, WLCSP
Supplier Device Package 25-WLCSP (2x2)
Base Product Number LC898119
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 922794-LC898119XC-MH
Ultra Librarian 3D Model Ultra Librarian LC898119XC-MH CAD Model

Description

ON Semiconductor LC898119XC-MH Overview

The LC898119XC-MH from ON Semiconductor is a state-of-the-art autofocus actuator driver integrated circuit designed specifically for camera modules in smartphones, tablets, and digital cameras. This compact and high-performance driver IC is engineered to provide precise control over the positioning of lens elements, enabling sharp images and fast focus adjustments in various lighting conditions.

Key Features

  • Advanced Control Algorithms: Equipped with sophisticated control algorithms, the LC898119XC-MH ensures smooth and accurate lens movement, which is crucial for achieving rapid and silent autofocus operations.
  • High-Speed Operation: With its ability to drive lens actuators at high speeds, this driver IC significantly reduces the time required to focus, enhancing the overall user experience during photography and video recording.
  • Low Power Consumption: Designed with energy efficiency in mind, the LC898119XC-MH helps to extend battery life in portable devices by minimizing power usage during autofocus operations.
  • Compact Design: The small footprint of the IC allows for integration into the increasingly slim form factors demanded by modern mobile devices without compromising performance.
  • Integrated Digital Signal Processor (DSP): The inclusion of a DSP enables complex focus control and image stabilization tasks to be handled directly by the IC, reducing the processing load on the device's main CPU.

Applications

The LC898119XC-MH is suitable for a wide range of applications that require precise and efficient autofocus capabilities. Its primary use is in the camera modules of consumer electronics, where space is at a premium and performance cannot be compromised. The driver IC is also adaptable for use in other optical systems requiring fine motor control.

Technical Specifications

  • Operating Voltage Range: 2.6V to 3.6V
  • Communication Interface: I2C
  • Built-in Hall Effect Sensor
  • Package: WLCSP (Wafer Level Chip Scale Package)

Overall, the LC898119XC-MH from ON Semiconductor represents a blend of miniaturization, power efficiency, and high-performance autofocus control, making it an ideal choice for designers looking to enhance the imaging capabilities of their next-generation devices.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess