EN
  • EN
  • DE

LC898111AXB-MH

Part No LC898111AXB-MH
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRVR 2.6V-3.6V 48WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface I2C, SPI
Technology CMOS
Applications Image Stabilization
Current - Output 220mA
Voltage - Supply 2.6V ~ 3.6V
Voltage - Load 2.6V ~ 3.6V
Mounting Type Surface Mount
Package / Case 48-WFBGA, WLCSP
Supplier Device Package 48-WLCSP (3.22x2.57)
Base Product Number LC898111
Standard Package 4,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876789-LC898111AXB-MH
Ultra Librarian 3D Model Ultra Librarian LC898111AXB-MH CAD Model

Description

ON Semiconductor LC898111AXB-MH: Advanced Camera Actuator Driver IC

The LC898111AXB-MH from ON Semiconductor is a state-of-the-art camera actuator driver integrated circuit (IC) designed to deliver precision control and efficient power management for camera modules in smartphones, tablets, and digital cameras. This compact, high-performance driver IC is tailored to drive voice coil motors (VCMs) in autofocus (AF) and optical image stabilization (OIS) systems, ensuring that users capture sharp and stable images even in dynamic conditions.

Key Features:

  • Advanced Control Algorithms: The LC898111AXB-MH is equipped with sophisticated control algorithms that enable smooth and accurate positioning of the camera lens. Its high-resolution 16-bit digital-to-analog converter (DAC) ensures precise control signals for the VCM.
  • Integrated OIS Function: With its built-in OIS functionality, this driver IC helps to compensate for hand shake and other movements, resulting in clearer images and videos.
  • Power Efficiency: Designed with power efficiency in mind, the LC898111AXB-MH minimizes power consumption, which is critical for battery-powered devices like smartphones and digital cameras.
  • Compact Form Factor: The small package size of the LC898111AXB-MH allows for integration into the increasingly miniaturized camera modules without compromising on performance.
  • High-Speed AF: The driver IC supports high-speed autofocus mechanisms, enabling quick focus adjustments that are essential for capturing sharp images in rapidly changing environments.

Applications:

  • Smartphone Cameras
  • Tablet Cameras
  • Digital Still Cameras
  • Video Cameras with AF/OIS features

The LC898111AXB-MH is a testament to ON Semiconductor's commitment to providing innovative solutions for the imaging industry. Its integration of AF and OIS control in a single chip makes it an ideal choice for manufacturers looking to enhance the camera capabilities of their devices with reliable, high-quality components. By utilizing the LC898111AXB-MH, device manufacturers can deliver a superior photographic experience to end-users, making it a key component in the advancement of mobile and portable imaging technology.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8570 $62.5710
7+ $17.1136 $119.7952
11+ $16.5789 $182.3679
15+ $16.0441 $240.6615
19+ $15.5093 $294.6767
25+ $13.9050 $347.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess