EN
  • EN
  • DE

LC89075W-H

Part No LC89075W-H
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description Digital Audio Interface Receiver with Stereo ADC and Audio Selector | IC DEMODULATOR 64SQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Obsolete
Function Demodulator
Applications Digital Audio Interfacing
Number of Channels 4
Interface I²S
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -30°C ~ 85°C
Specifications 32kHz ~ 192kHz
Manufacturer Package 64-LQFP
Supplier Device Package 64-SQFP
Manufacturer Pack Quantity 500
MSL Level 4 (72 Hours)
Win Source Part Number 1195635-LC89075W-H
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC89075W-H CAD Model

Description

The LC89075W-H is a high-performance digital audio interface receiver that is part of ON Semiconductor's extensive lineup of audio solutions. This integrated circuit (IC) is designed to provide seamless interfacing for digital audio equipment, ensuring high fidelity and reliability in audio data transmission.

Key Features

  • High-Resolution Audio: The LC89075W-H supports high-resolution audio formats, delivering crystal-clear sound quality that satisfies the demands of audiophiles and professional audio applications.
  • Flexible Interface: It offers a variety of output formats, including I2S and DSD, allowing for easy integration with digital-to-analog converters (DACs) and other audio processing devices.
  • Jitter Reduction: Equipped with an advanced jitter reduction mechanism, the IC ensures the audio signal is stable and precise, minimizing sound distortion and improving audio clarity.
  • Low Power Consumption: Designed with power efficiency in mind, the LC89075W-H operates with minimal power usage, making it ideal for battery-powered devices.
  • Robust Error Handling: The device includes error detection and correction features that help to maintain audio integrity even in sub-optimal transmission conditions.

Applications

The LC89075W-H is versatile and can be used in a wide range of applications, including:

  • Professional Audio Equipment
  • High-Fidelity Home Theater Systems
  • Automotive Audio Systems
  • Soundbars and Digital Speakers
  • AV Receivers

Technical Specifications

The LC89075W-H boasts impressive technical attributes that make it a top choice for digital audio systems:

  • Supply Voltage: Typically 3.3V
  • Operating Temperature Range: -40°C to +85°C
  • Package: Compact and robust packaging options available

ON Semiconductor's commitment to quality ensures that the LC89075W-H meets the highest standards for performance and durability, making it a reliable choice for manufacturers and audio designers seeking to create top-tier audio products.

You May Also Be Interested in

Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess