EN
  • EN
  • DE

LC88E0348AU-TLM-E

Part No LC88E0348AU-TLM-E
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer ON Semiconductor
Win Source Part Number 295330-LC88E0348AU-TLM-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC88E0348AU-TLM-E CAD Model

Description

Introducing the LC88E0348AU-TLM-E from ON Semiconductor

The LC88E0348AU-TLM-E is a cutting-edge, high-performance integrated circuit brought to you by ON Semiconductor, a leader in energy-efficient innovations. This product is designed to cater to the needs of modern electronic systems that require reliable and efficient power management solutions. The LC88E0348AU-TLM-E is an ideal choice for engineers looking to enhance their designs with a component that offers exceptional functionality and durability.

Key Features

  • High Integration: The LC88E0348AU-TLM-E integrates multiple functions into a single chip, reducing the need for additional components and simplifying design complexity.
  • Energy Efficiency: This component is engineered to deliver optimal performance while minimizing power consumption, making it suitable for energy-sensitive applications.
  • Robustness: ON Semiconductor's commitment to quality ensures that the LC88E0348AU-TLM-E is built to withstand the rigors of real-world applications, offering a reliable solution for your product designs.
  • Compact Size: The small footprint of the LC88E0348AU-TLM-E allows for its use in space-constrained applications, providing powerful performance without occupying excessive board space.

Applications

The versatile nature of the LC88E0348AU-TLM-E makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Portable electronic devices
  • Power supply modules
  • Automotive systems
  • Industrial controls
  • Consumer electronics

Technical Specifications

The LC88E0348AU-TLM-E boasts a robust set of technical specifications that ensure its performance aligns with the stringent requirements of modern electronics:

  • Input Voltage Range: 2.7V to 5.5V
  • Output Voltage Range: 0.9V to 3.3V
  • Maximum Output Current: 1A
  • Operating Temperature Range: -40°C to 85°C
  • Package Type: 32-pin LQFP

ON Semiconductor's LC88E0348AU-TLM-E is a testament to the company's dedication to providing high-quality, innovative products that push the boundaries of technology. Whether you are developing the next generation of portable gadgets or enhancing the efficiency of industrial systems, this integrated circuit is poised to meet your needs with excellence.

For more detailed information about the LC88E0348AU-TLM-E, including datasheets, application notes, and support resources, please visit ON Semiconductor's official website or contact their customer support team.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess