EN
  • EN
  • DE

LC87F5VP6AU-QIP-H

Part No LC87F5VP6AU-QIP-H
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 256KB FLASH 100QIPE / series Microcontroller IC 8-Bit 15MHz 256KB (256K x 8) FLASH 100-PQFP (14x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr onsemi
Package Tray
Core Size 8-Bit
Speed 15MHz
Connectivity SIO, UART/USART
Peripherals PWM, WDT
Number of I/O 88
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 10K x 8
Supply Voltage - Operating 2.5V ~ 5.5V
Data Converters A/D 15x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-BQFP
Supplier Device Package 100-PQFP (14x20)
Base Product Number LC87
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Other Names 2156-LC87F5VP6AU-QIP-H-OS,ONSONSLC87F5VP6AU-QIP-H
Standard Package 250
Win Source Part Number 1015302-LC87F5VP6AU-QIP-H
Ultra Librarian 3D Model Ultra Librarian LC87F5VP6AU-QIP-H CAD Model

Description

The LC87F5VP6AU-QIP-H is a highly integrated microcontroller unit (MCU) from ON Semiconductor, designed to offer a robust blend of performance, efficiency, and reliability for a wide range of applications. This MCU is part of the LC87 family, which is known for its high-quality design and flexible features that cater to the needs of modern electronic systems.

Key Features

  • Advanced Core: At the heart of the LC87F5VP6AU-QIP-H lies an advanced 8-bit CPU core, providing a perfect balance between power consumption and processing capabilities. This makes it suitable for applications that require efficient data handling and control tasks.
  • Memory Capacity: The device is equipped with ample memory resources, including flash memory for program storage and RAM for data manipulation, ensuring smooth operation and the flexibility to handle complex programs.
  • Peripheral Integration: A variety of integrated peripherals such as timers, serial communication interfaces, and I/O ports are available. These built-in features facilitate the development of sophisticated and feature-rich applications without the need for additional components.
  • Power Management: The MCU is designed with power efficiency in mind, featuring low-power modes and power-saving techniques to extend the battery life of portable devices.
  • Analog Capabilities: ON Semiconductor has incorporated analog functionalities like an ADC (Analog-to-Digital Converter), which allows for the interfacing with analog sensors and the conversion of analog signals into digital data for processing.

Applications

The LC87F5VP6AU-QIP-H is versatile enough to be used in a multitude of applications. It is particularly well-suited for:

  • Consumer electronics
  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Personal healthcare devices

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The LC87F5VP6AU-QIP-H is no exception, undergoing rigorous testing and quality assurance processes to ensure it performs to the expectations in diverse operating environments.

With its combination of performance, integrated features, and ON Semiconductor's reputation for quality, the LC87F5VP6AU-QIP-H MCU is an excellent choice for designers looking to create efficient and reliable electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess