EN
  • EN
  • DE

LC87F5JC8A-F58K2-E

Part No LC87F5JC8A-F58K2-E
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer ON Semiconductor
Win Source Part Number 295318-LC87F5JC8A-F58K2-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC87F5JC8A-F58K2-E CAD Model

Description

The LC87F5JC8A-F58K2-E is a highly integrated microcontroller unit (MCU) from ON Semiconductor, designed to offer a robust solution for a wide range of embedded applications. This product is engineered to deliver high performance, reliability, and flexibility, making it an ideal choice for automotive, industrial, and consumer electronics markets.

Key Features

  • Advanced Core: At the heart of the LC87F5JC8A-F58K2-E is a powerful and efficient 8-bit CPU core, providing the computational power needed for complex tasks and algorithms.
  • Memory Capabilities: The MCU comes with ample memory resources, including a large on-chip Flash memory for program storage and RAM for data processing, which facilitates sophisticated application development without the need for external memory components.
  • Rich Peripherals: A suite of built-in peripherals, such as timers, serial communication interfaces, and ADCs, enhances the functionality of the MCU and reduces the need for additional components on the system board.
  • Low Power Consumption: Designed with power efficiency in mind, the LC87F5JC8A-F58K2-E features several power-saving modes, making it suitable for battery-powered and energy-sensitive applications.
  • Robust I/O: A versatile set of input/output pins support various digital and analog signals, providing excellent interfacing capabilities with other devices and sensors.
  • Development Support: ON Semiconductor offers comprehensive development tools, including software libraries, development boards, and debugging tools to accelerate the design process and bring products to market faster.

Applications

The LC87F5JC8A-F58K2-E MCU is adept at handling the demands of a variety of applications, including:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Consumer electronics
  • Internet of Things (IoT) devices

ON Semiconductor's LC87F5JC8A-F58K2-E is a testament to the company's commitment to providing advanced electronic components that empower innovation and efficiency across multiple industries. With its combination of performance, integration, and support, this MCU stands out as a top choice for designers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5911 $59.6843
31+ $3.7676 $116.7956
48+ $3.6498 $175.1904
66+ $3.5320 $233.1120
85+ $3.4142 $290.2070
114+ $3.0608 $348.9312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess