EN
  • EN
  • DE

LC87F5064A

Part No LC87F5064A
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer ON Semiconductor
Win Source Part Number 295312-LC87F5064A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC87F5064A CAD Model

Description

ON Semiconductor LC87F5064A Microcontroller

The ON Semiconductor LC87F5064A is a versatile and powerful microcontroller that is designed to meet the demanding needs of modern embedded systems. This high-performance 8-bit microcontroller is based on the Silicon Gate CMOS process, providing a perfect blend of energy efficiency and processing capability.

With a wide operating voltage range from 2.7V to 5.5V, the LC87F5064A is suitable for a diverse set of applications, ranging from battery-operated devices to industrial control systems. Its clock speed can reach up to 10MHz, which allows for rapid data processing and real-time operations, making it an ideal choice for applications requiring quick response times and high reliability.

Key Features:

  • Memory: The LC87F5064A comes with 64KB of flash memory, which is ample space for storing complex programs and routines. Additionally, it features 2KB of RAM for temporary data storage during operation.
  • I/O Ports: It has a rich set of input/output ports, including 51 general-purpose I/O pins, which can be programmed to interface with a wide array of peripherals and sensors.
  • Timers and Counters: Multiple built-in timers and counters enable precise time measurement, event counting, and pulse generation, which are essential for tasks like motor control and PWM signal generation.
  • Communication Interfaces: The microcontroller supports various communication protocols, including UART, I2C, and SPI, facilitating easy data exchange with other devices and systems.
  • Analog-to-Digital Converter: A 10-bit ADC with 16 channels allows the LC87F5064A to convert analog signals into digital data for processing, making it suitable for sensor interfacing and data acquisition tasks.
  • On-Chip Debugger: The built-in on-chip debugger and on-chip emulator support ensure ease of development and debugging, significantly reducing time-to-market.

Whether you are developing consumer electronics, automotive systems, or IoT devices, the LC87F5064A from ON Semiconductor provides the necessary features and performance to bring your projects to life. Its robust architecture, coupled with low power consumption, makes it a smart choice for designers looking to create efficient and reliable systems.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess