EN
  • EN
  • DE

LC87F2608AUMM-AH

Part No LC87F2608AUMM-AH
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 10MFPSK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Part Core Size 8-Bit
Speed(Frequency) 10MHz
Number of I/O 7
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 512 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 3x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-MFPSK
Win Source Part Number 041017-LC87F2608AUMM-AH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC87F2608AUMM-AH CAD Model

Description

ON Semiconductor LC87F2608AUMM-AH Microcontroller

The LC87F2608AUMM-AH is a highly sophisticated 8-bit single-chip microcontroller from ON Semiconductor, designed to offer a balance of performance and power efficiency for a wide range of embedded applications. This microcontroller is part of ON Semiconductor's LC87F series and is crafted to cater to the needs of modern electronic systems, providing a versatile and reliable solution for designers.

At the heart of the LC87F2608AUMM-AH is an efficient 8-bit CPU core that operates at a maximum frequency of 10 MHz, enabling quick data processing and control. It comes with a generous 64 KB of flash memory, providing ample space for application code and data storage. Additionally, the microcontroller includes 2 KB of RAM, ensuring smooth operation and efficient handling of temporary data.

The LC87F2608AUMM-AH boasts a range of integrated peripherals that enhance its functionality and reduce the need for external components. These peripherals include multiple 8-bit and 16-bit timers, a synchronous serial communication interface (SSU), an asynchronous serial communication interface (UART), and an I2C bus interface, offering flexibility in communication with other devices.

For applications requiring analog inputs, the microcontroller features a 10-bit analog-to-digital converter (ADC) with multiple channels, allowing for accurate measurement of analog signals. The device also provides several general-purpose I/O ports, enabling it to interface with a wide array of external devices such as sensors, actuators, and displays.

Security and system integrity are paramount in embedded systems, and the LC87F2608AUMM-AH addresses these concerns with a built-in watchdog timer and a low-voltage detection circuit, which help to prevent system malfunctions and ensure stable operation under varying power conditions.

Designed with power efficiency in mind, the LC87F2608AUMM-AH supports multiple power-saving modes, making it an ideal choice for battery-powered and energy-sensitive applications. Its small form factor, housed in a 64-pin LQFP package, allows for integration into compact designs without compromising on functionality.

In summary, the LC87F2608AUMM-AH from ON Semiconductor is a feature-rich, versatile microcontroller that provides a solid foundation for a wide range of embedded systems, delivering both performance and reliability in a compact package.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.4093 $68.8186
5+ $28.2333 $141.1665
7+ $27.3511 $191.4577
9+ $26.4688 $238.2192
12+ $25.5865 $307.0380
16+ $22.9396 $367.0336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess