EN
  • EN
  • DE
  • IT

LC87F1964A-F5BF7-E

Part No LC87F1964A-F5BF7-E
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer ON Semiconductor
Win Source Part Number 295296-LC87F1964A-F5BF7-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC87F1964A-F5BF7-E CAD Model

Description

The LC87F1964A-F5BF7-E is a sophisticated microcontroller unit (MCU) designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This high-performance MCU is part of the LC87F series, which is known for its robust architecture and versatile feature set, making it suitable for a wide range of applications.

Key Features

  • Processing Core: The LC87F1964A-F5BF7-E is built around an 8-bit CPU, offering a perfect balance between performance and power consumption. This makes it ideal for applications that require efficient data handling without draining the battery.
  • Memory: This MCU comes with ample memory resources, including flash memory and RAM, to store programs and data. The flash memory allows for in-circuit programming, facilitating easy updates and modifications to the firmware.
  • I/O Ports: It features a variety of input/output ports that can be programmed to interface with external devices, sensors, and other components. This flexibility enables designers to create complex systems with multiple peripherals.
  • Analog-to-Digital Converter (ADC): The integrated ADC allows for precise conversion of analog signals to digital data, which is essential for sensor-based applications and real-time data analysis.
  • Timers and Counters: Built-in timers and counters provide the capability to perform time-related functions such as pulse width modulation (PWM), event counting, and time measurement.
  • Low Power Modes: To conserve energy, the LC87F1964A-F5BF7-E includes various low power modes, enabling the device to reduce its power consumption when not performing intensive tasks.

Applications

The versatility of the LC87F1964A-F5BF7-E MCU makes it suitable for a broad spectrum of applications, including but not limited to:

  • Consumer electronics
  • Automotive systems
  • Industrial control units
  • Home automation
  • Healthcare devices

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The LC87F1964A-F5BF7-E MCU is designed to perform consistently in challenging environments and is backed by ON Semiconductor's rigorous testing and validation processes.

With its combination of performance, memory, and power efficiency, the LC87F1964A-F5BF7-E from ON Semiconductor is an excellent choice for designers looking to develop advanced electronic systems with confidence.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess