EN
  • EN
  • DE

LC78212-E

Part No LC78212-E
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description IC ANALOG FUNCTION SWITCH 30SDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Analog
Number of Channels 1
Max On Resistance 150 Ohm
Single Supply Voltage (V+) 6 V to 18.5 V
Temperature Range - Operating -30°C to 75°C (TA)
Case / Package 30-PDIP
Win Source Part Number 127904-LC78212-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC78212-E CAD Model

Description

The ON Semiconductor LC78212-E is an innovative analog function switch that is designed to deliver high-performance switching capabilities in a wide range of electronic applications. This versatile component is part of ON Semiconductor's esteemed lineup of semiconductor products, known for their reliability and cutting-edge technology.

The LC78212-E is an electronically controlled analog switch array with a silicon gate CMOS structure. It has an array of three SPDT (single-pole double-throw) switches and one SPST (single-pole single-throw) switch, which allows it to route analog signals under digital control. This enables the device to switch complex audio and video signals with minimal distortion and high signal integrity.

With an operating voltage range of 4.5V to 13.2V, the LC78212-E can be easily integrated into a variety of circuit designs. Its low crosstalk and high isolation between switches ensure that signal interference is minimized, making it particularly suitable for high-quality audio applications, such as mixers and signal selectors. The low on-resistance of the switch elements also contributes to maintaining signal quality by reducing power loss and preserving the integrity of the signal path.

The LC78212-E is equipped with a built-in shift register and latch circuit, which simplifies the control interface and reduces the number of control lines required. This feature makes it an excellent choice for designs where space and complexity are at a premium. Its serial data input can be used to control the switch states with a microcontroller or other digital logic, providing designers with flexibility and ease of use.

ON Semiconductor's commitment to quality ensures that the LC78212-E meets the stringent requirements for industrial and consumer electronic products. The device is available in a compact DIP (Dual In-line Package) or SOP (Small Outline Package), offering convenience for both through-hole and surface-mount applications.

In summary, the LC78212-E analog function switch from ON Semiconductor is a highly versatile and reliable solution for controlling analog signals in a digital environment. Its high performance and ease of integration make it an ideal choice for designers looking to create sophisticated electronic systems with superior signal handling capabilities.

You May Also Be Interested in

Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.4036 $60.0900
59+ $1.9727 $116.3893
91+ $1.9104 $173.8464
125+ $1.8492 $231.1500
162+ $1.7879 $289.6398
217+ $1.6031 $347.8727
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess