Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Display Type LCD
Configuration 153 Segment, 200 Segment
Interface Serial
Supply Current 250μA
Supply Voltage (V) 2.7V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-SQFP
Manufacturer Pack Quantity 800
MSL Level 4 (72 Hours)
Win Source Part Number 714808-LC75827W-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC75827W-E CAD Model

Description

ON Semiconductor LC75827W-E Description

The LC75827W-E is a highly integrated, high-performance LCD (Liquid Crystal Display) driver IC produced by ON Semiconductor, a leading supplier in the semiconductor industry. This advanced component is specifically designed to drive LCD panels with ease and efficiency, making it an ideal choice for a wide range of electronic applications where visual display is crucial.

At the heart of the LC75827W-E lies its capability to control and drive LCD segments, which allows for the display of alphanumeric characters, symbols, and custom graphics. This makes it versatile for use in automotive dashboards, home appliances, industrial instruments, and other consumer electronics that require a reliable and clear display interface.

The driver IC is equipped with a built-in RAM for display data, which enables the user to update the display information easily. It also features multiple display modes, including static, multiplex, and partial drive modes, which provide designers with the flexibility to choose the optimal mode for their specific application needs. The LC75827W-E supports a wide range of LCD panel sizes and configurations, offering a high level of adaptability for different design requirements.

One of the key advantages of the LC75827W-E is its low power consumption, which is critical for battery-powered devices. This efficiency helps to extend the operational life of the product, while also contributing to energy savings. Furthermore, the IC incorporates various power-saving functions, such as a power-down mode, which further reduces power usage when the display is not in active use.

The device is designed with a user-friendly interface, featuring a simple serial or parallel communication protocol for data transfer. This makes the integration of the LC75827W-E into existing systems straightforward, reducing development time and costs.

ON Semiconductor ensures that the LC75827W-E meets the highest quality and performance standards, providing a reliable solution for manufacturers looking to enhance their products with a high-quality LCD display. With its combination of performance, efficiency, and versatility, the LC75827W-E stands out as a top choice for driving sophisticated LCD panels in a myriad of electronic devices.

You May Also Be Interested in

Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
ECAD model for HV5812PJ-G-M904
Texas Instruments
IC DVR LCD 33 SEG DISPLAY 44PLCC / Segment Display LCD Driver 4.5Digit 3.3V/5V/9V 44-Pin PLCC Tube
Lowest to $59.5420
ECAD model for MM145453V/NOPB
Texas Instruments
IC DRIVER LIQ CRYSTL DISP 44PLCC / Segment Display LCD Driver 4.5Digit 3.3V/5V/9V 44-Pin PLCC Tube
Need more? Email Us
ECAD model for MM5483V/NOPB
NXP / Nexperia
IC DRVR 320 SEGMENT 56TSSOP
Need more? Email Us
ECAD model for PCF8545BTT/AJ
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.8426
ECAD model for BU91795MUF-ME2
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $9.8526
ECAD model for PCF8576CU/2/F2,026
Microchip Technology
IC DISPLAY DRIVER 32CH 80V 40DIP
Lowest to $17.6027
ECAD model for HV518P-G
Rohm Semiconductor
IC LCD DRIVER MATRIX 100QFP
Need more? Email Us
ECAD model for ML9470-12GAZ0AA
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
ECAD model for DLPC3420ZVB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.7077 $69.3693
21+ $6.3243 $132.8103
32+ $6.1266 $196.0512
44+ $5.9291 $260.8804
57+ $5.7314 $326.6898
76+ $5.1384 $390.5184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 658 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention