EN
  • EN
  • DE

LC75822ED

Part No LC75822ED
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC LCD DISPLAY DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Obsolete(EOL)
Display Type LCD
Configuration 53 Segment, 104 Segment
Supply Voltage - Operating 3 V to 6.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-QIP (14x14)
Win Source Part Number 206053-LC75822ED
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC75822ED CAD Model

Description

Introducing the LC75822ED from ON Semiconductor

The LC75822ED is a cutting-edge LCD (Liquid Crystal Display) driver IC (Integrated Circuit) crafted by the renowned ON Semiconductor, a company known for its innovative and reliable semiconductor solutions. This IC is specifically designed to drive dot matrix LCD panels, making it an ideal component for applications that require high-quality visual displays, such as automotive dashboards, industrial control interfaces, and consumer electronics.

At the core of the LC75822ED's functionality is its capability to control a vast array of LCD segments, offering designers the flexibility to create custom display layouts tailored to their specific needs. The IC is equipped with multiple display data RAMs that facilitate the dynamic updating of the displayed information without the need for constant CPU intervention. This feature is particularly beneficial in applications where real-time data display is crucial.

The LC75822ED supports a wide range of input data interfaces, including both serial and parallel options, ensuring compatibility with a variety of microcontrollers and processors. This versatility simplifies the integration process, allowing for seamless incorporation into existing designs and systems. Moreover, the IC's built-in oscillator and voltage multiplier negate the need for external components, reducing the overall bill of materials and saving precious board space.

Energy efficiency is another hallmark of the LC75822ED. The IC is designed to operate at low power, making it suitable for battery-powered devices where power conservation is essential. Additionally, the driver boasts excellent electromagnetic noise immunity, which is critical for maintaining display integrity in electrically noisy environments.

ON Semiconductor has also taken care to ensure the LC75822ED meets strict automotive quality standards, such as the AEC-Q100, which guarantees its reliability and performance under harsh conditions. With its robust design and comprehensive feature set, the LC75822ED stands out as a top-tier solution for driving complex LCD panels in a multitude of applications.

In summary, the LC75822ED from ON Semiconductor is a versatile, efficient, and reliable LCD driver IC that offers designers the flexibility and performance needed to create advanced display solutions for a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.7048
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
Silicon Labs
Lowest to $6.3275

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess