EN
  • EN
  • DE

LC75816

Part No LC75816
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1327+
Reference case QFP100
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 710716-LC75816
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC75816 CAD Model

Description

The LC75816 is a highly integrated circuit (IC) designed and manufactured by ON Semiconductor, a leading company in energy-efficient innovations. This IC is specifically tailored for driving liquid crystal displays (LCDs) and is widely used in a variety of applications, such as automotive dashboards, home appliances, and industrial instruments.

Key Features:

  • Display Drive Capability: The LC75816 can drive up to 192 segments of LCD, making it suitable for complex displays that require a large number of segments.
  • Serial Data Control: It uses a serial data control method, which reduces the number of pins required for interfacing and simplifies the connection to microcontrollers or processors.
  • Multiple Display Modes: The IC supports multiple display modes, including static, 1/2 duty, 1/3 duty, and 1/4 duty, providing flexibility in the design of the LCD panel.
  • Dimming Control: Built-in dimming control allows for the adjustment of the LCD brightness, enhancing visibility under varying lighting conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the LC75816 helps to reduce overall power consumption, which is crucial for battery-operated devices.

Applications:

  • Automotive instrument clusters and infotainment systems
  • Home appliances like microwave ovens, washing machines, and air conditioners
  • Industrial control panels and instrumentation
  • Consumer electronics with LCD interfaces

The LC75816 provides a reliable and cost-effective solution for driving LCDs, with its integration of features designed to simplify design and enhance functionality. Whether it's for a sophisticated automotive display or a simple interface on a household appliance, the LC75816 from ON Semiconductor is an excellent choice for designers looking to leverage a high-performance LCD driver IC.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0705 $60.8460
28+ $4.1603 $116.4884
43+ $4.0310 $173.3330
60+ $3.9004 $234.0240
77+ $3.7711 $290.3747
103+ $3.3807 $348.2121
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess