EN
  • EN
  • DE

LC75812PTS-8565-H

Part No LC75812PTS-8565-H
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC DRVR DOT MATRIX 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Display Type LCD
Configuration Dot Matrix
Interface Serial
Digits or Characters 16 Characters, 240 Characters, 12 Digits, 13 Digits
Current - Supply 500 µA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number LC75812
Standard Package 450 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 922774-LC75812PTS-8565-H
Ultra Librarian 3D Model Ultra Librarian LC75812PTS-8565-H CAD Model

Description

The LC75812PTS-8565-H is a state-of-the-art integrated circuit (IC) product from ON Semiconductor, designed to deliver exceptional performance and reliability for a wide range of applications. This versatile IC is an ideal solution for developers and engineers looking for a high-quality component that can efficiently handle complex tasks within their electronic systems.

As part of ON Semiconductor's commitment to innovation and excellence, the LC75812PTS-8565-H features advanced technology that ensures optimal functionality and compatibility with modern electronic devices. This product is meticulously engineered to meet the rigorous standards of the industry, providing both durability and precision in its operation.

Key Features:

  • High Integration: The LC75812PTS-8565-H integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design of electronic systems.
  • Energy Efficiency: With an emphasis on power conservation, this IC is designed to operate with minimal power consumption, making it suitable for battery-powered devices and eco-friendly applications.
  • Robust Performance: Built to withstand challenging conditions, the LC75812PTS-8565-H maintains its performance across a wide temperature range and under various environmental stresses.
  • Versatility: This IC can be utilized in a multitude of devices, including consumer electronics, automotive systems, and industrial equipment, thanks to its flexible design and compatibility features.
  • Quality Assurance: ON Semiconductor's rigorous testing and quality control procedures ensure that each LC75812PTS-8565-H IC meets the highest standards of reliability and performance.

Whether for audio equipment, display systems, or other sophisticated electronic applications, the LC75812PTS-8565-H from ON Semiconductor is an excellent choice for designers seeking a high-performance IC. Its combination of integration, efficiency, and robustness makes it an invaluable component in the creation of innovative and reliable electronic products.

With ON Semiconductor's reputation for quality and support, customers can be confident in their selection of the LC75812PTS-8565-H for their critical design projects. This product is not just a component; it's a cornerstone of future-forward electronic design.

You May Also Be Interested in

Rohm Semiconductor
LCD Driver VQFN024V4040
Lowest to $1.7724
Rohm Semiconductor
IC DRVR 196 SEGMENT 64VQFP
Lowest to $9.8688
Texas Instruments
CMOS BCD-TO-7-SEGMENT LED LATCH
Lowest to $47.4253
Rohm Semiconductor
LCD Driver 48-VQFPC (7x7)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC
Need more? Email Us
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Microchip Technology
IC DRVR 32CH 80V 64QFP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9689 $69.9378
4+ $28.6924 $114.7696
6+ $27.7958 $166.7748
8+ $26.8991 $215.1928
10+ $26.0025 $260.0250
13+ $23.3126 $303.0638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess